Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7002/KDX

Description
Win Source Part Number: 1342829-USB7002/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7002
Request a Quote
Description
Win Source Part Number: 1342829-USB7002/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7002
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB7002/KDX is a 4-Port USB 3.2 Gen 1 SmartHub,Ñ¢ IC designed for various applications including standalone USB hubs, laptop docks, and automotive integrated head units. It features native USB Type-C support on both upstream and downstream ports, along with two standard USB 2.0 downstream ports. The device is USB-IF certified and supports USB Link Power Management and Battery Charger revision 1.2 on downstream ports. This IC includes an internal hub feature controller that enables USB to I²C/SPI/UART/I¬=S/GPIO bridge endpoint support and advanced multi-port system policy management. It operates at speeds of up to 5 Gbps and is optimized for low-power operation. The USB7002/KDX is also equipped with a microcontroller for managing I/Os and includes 64kB RAM and 256kB ROM, with configuration options available through OTP or SPI ROM. The product is suitable for commercial and industrial applications, with temperature support ranging from 0°C to +70°C for commercial grade and -40°C to +85°C for industrial/automotive grade. The package is a 100-pin RoHS compliant VQFN, making it a compact solution for various USB connectivity needs.

Datasheet Summary
Powered by GS/AI

The USB7002/KDX is a 4-Port USB 3.2 Gen 1 SmartHub,Ñ¢ IC designed for various applications including standalone USB hubs, laptop docks, and automotive integrated head units. It features native USB Type-C support on both upstream and downstream ports, along with two standard USB 2.0 downstream ports. The device is USB-IF certified and supports USB Link Power Management and Battery Charger revision 1.2 on downstream ports. This IC includes an internal hub feature controller that enables USB to I²C/SPI/UART/I¬=S/GPIO bridge endpoint support and advanced multi-port system policy management. It operates at speeds of up to 5 Gbps and is optimized for low-power operation. The USB7002/KDX is also equipped with a microcontroller for managing I/Os and includes 64kB RAM and 256kB ROM, with configuration options available through OTP or SPI ROM. The product is suitable for commercial and industrial applications, with temperature support ranging from 0°C to +70°C for commercial grade and -40°C to +85°C for industrial/automotive grade. The package is a 100-pin RoHS compliant VQFN, making it a compact solution for various USB connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342829-USB7002/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342829-USB7002/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342829-USB7002/KDX
Win Source Part Number: 1342829-USB7002/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Series: Automotive, AEC-Q100 Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.1 Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7002

Win Source Part Number: 1342829-USB7002/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.1
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7002

Buy Now Datasheet
Controllers - USB7002/KDX-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB7002/KDX-ND
Controllers USB7002/KDX-ND
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - USB7002/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7002/KDX
Controllers USB7002/KDX
USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - USB7002/KDX - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB7002/KDX
Controllers USB7002/KDX
IC USB HUB CNTRLR 100VQFN

IC USB HUB CNTRLR 100VQFN

Supplier's Site Datasheet
Interface - Controllers - USB7002/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7002/KDX
Interface - Controllers USB7002/KDX
IC USB HUB CNTRLR 100VQFN

IC USB HUB CNTRLR 100VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB7002/KDX
USB Interface IC USB7002/KDX
USB Interface IC USB 3.1 Gen 1 4-port Type C Hub

USB Interface IC USB 3.1 Gen 1 4-port Type C Hub

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - USB7002/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7002/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7002/KDX
IC USB HUB CNTRLR 100VQFN

IC USB HUB CNTRLR 100VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342829-USB7002/KDX USB7002/KDX-ND USB7002/KDX USB7002/KDX USB7002/KDX USB7002/KDX USB7002/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Controllers Interface - Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Technology USB USB; USB USB; USB USB; USB USB; USB
Package Type 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad 100-VFQFN Exposed Pad VQFN-100
Pins 100 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details