USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
IC UART FIFO USB DUAL 32QFN
IC UART FIFO USB DUAL 32QFN
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB Interface IC 2-Ch 12Mbps 48MHz Internal clock; UART
IC UART FIFO USB DUAL 32QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-XR21V1412IL32-F-ND | XR21V1412IL32-F | XR21V1412IL32-F | XR21V1412IL32-F | XR21V1412IL32-F | XR21V1412IL32-F |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; UART | USB; USB | UART | UART | UART | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.97V ~ 3.63V | Other | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V |