Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Manufacturer: WIZnet
Win Source Part Number: 843924-W5500
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Reel - TR
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 1278-1021, 1278-W5500DKR, 1278-1021-2INACTIVE-
IC CTLR 3-1 ETH TCP/IP 48LQFP
IC CTLR 3-1 ETH TCP/IP 48LQFP
IC CTLR 3-1 ETH TCP/IP 48LQFP
Ethernet Controller 10/100 Base-T/TX PHY SPI Interface 48-LQFP (7x7)
Controller SPI LQFP-48(7x7) Ethernet ICs ROHS
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1278-W5500TR-ND | 843924-W5500 | W5500 | W5500 | W5500 | W5500 | W5500 |
| Product Name | Controllers | Interface - Interface - Controllers - W5500 | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Communication Interface Chip/UART/485/232 >> Ethernet ICs |
| Technology | SPI; Ethernet | SPI; SPI | SPI; Ethernet; SPI | Ethernet; Ethernet | SPI; SPI | SPI; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | UART | |
| Supply Voltage | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other | Other; 2.97V ~ 3.63V | Other; 2.97V~3.63V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |