Manufacturer: Microchip Technology
Win Source Part Number: 036170-USB3503A-1-GL
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 25-WLCSP (1.97x1.97)
Purpose: Hub Controller
Alternative Parts (Cross-Reference): CY7C65632-48AXC; USB3503AI-1-GL-TR; USB3503T-I/ML;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
USB Hub Controller USB 2.0 USB Interface 25-WLCSP (1.97x1.97)
IC CONTROLLER USB 25WLCSP
IC CONTROLLER USB 25WLCSP
USB Interface IC USB 2.0 HI-SPEED CNTLR F/PORTABLES
USB HSIC HUB CONTROLLER, 480MBPS, WLCSP-25; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WLCSP; No. of Pins:25Pins; Data Rate:480Mbps; No. of Ports:3 Port RoHS Compliant: Yes
IC CONTROLLER USB 25WLCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 036170-USB3503A-1-GL-TR | USB3503A-1-GL-TRCT-ND | USB3503A-1-GL-TR | USB3503A-1-GL-TR | USB3503A-1-GL-TR | USB3503A-1-GL-TR | 69W6741 | USB3503A-1-GL-TR |
| Product Name | Interface - Interface - Controllers - USB3503A-1-GL-TR | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Usb Hsic Hub Controller, 480Mbps, Wlcsp-25; Usb Ic Type Microchip | Interface - Controllers |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 25-WLCSP (1.97x1.97) | 25-UFBGA, WLCSP | BGA; CSP; 25-UFBGA, WLCSP | 25-UFBGA, WLCSP | BGA | WLCS-25 | WLCSP | 25-UFBGA, WLCSP |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB | USB; USB | ||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |