Win Source Part Number: 1214777-USB5532B-500
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Voltage - Supply: 1.25V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): USB5532B-5000JZX.; USB5532B5000JZX;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB5532
Product Status: Obsolete
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC HUB CTLR USB 3.0 64QFN
USB HUB CONTROLLER, 5GBPS, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:5Gbps; No. of Ports:2 Port RoHS Compliant: Yes
IC HUB CTLR USB 3.0 64QFN
USB Interface IC 2-Port Super Speed USB3 Hub Controller
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
IC HUB CTLR USB 3.0 64QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1214777-USB5532B-5000JZX | USB5532B-5000JZX-ND | USB5532B-5000JZX | 70W1060 | USB5532B-5000JZX | USB5532B-5000JZX | USB5532B-5000JZX | USB5532B-5000JZX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Usb Hub Controller, 5Gbps, Qfn-64; Usb Ic Type Microchip | Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 1.25V~ 3.3V | 3.3V | Other; 3V | Other; 1.25V, 3.3V | 3.3V; Other; 1.25V, 3.3V | 3.3V; Other | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB | USB; USB | USB | USB; USB | USB; USB | USB; USB |