USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 938365-USB5734T/MR
Operating Temperature Range: 0°C ~ 70°C
Features: USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Family Name: USB5734
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
USB Interface IC Hi-Speed USB Cont Hub w/ Bridging
IC HUB CTLR USB 64QFN
IC HUB CTLR USB 64QFN
USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB5734T/MR-ND | 938365-USB5734T/MR | USB5734T/MR | USB5734T/MR | USB5734T/MR | USB5734T/MR | USB5734T/MR |
| Product Name | Controllers | Interface - Interface - Controllers - USB5734T/MR | USB Interface IC | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; SPI; I2C | SPI; I2C; I²C, SPI, UART | SPI; I2C; I²C, SPI, UART | USB; USB | SPI; I2C; I²C, SPI, UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | 1.2V; 3.3V | Other; 1.2V, 3.3V | 3.3V; Other | 3.3V; Other; 1.2V, 3.3V | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |