Microchip Technology, Inc. Controllers USB5534B-4100JZX

Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5534B-4100JZX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - USB5534B-4100JZX - 801710-USB5534B-4100JZX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB5534B-4100JZX
801710-USB5534B-4100JZX
Interface - Interface - Controllers - USB5534B-4100JZX 801710-USB5534B-4100JZX
Manufacturer: Microchip Technology Win Source Part Number: 801710-USB5534B-4100 JZX Packaging: Tray Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.0 Supplier Device Package: 64-QFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Part Number Series: USB5534B

Manufacturer: Microchip Technology
Win Source Part Number: 801710-USB5534B-4100JZX
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Supplier Device Package: 64-QFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: USB5534B

Buy Now
Interface - Controllers - USB5534B-4100JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5534B-4100JZX
Interface - Controllers USB5534B-4100JZX
IC CONTROLLER USB 64QFN

IC CONTROLLER USB 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5534B-4100JZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5534B-4100JZX
Integrated Circuits (ICs) - Interface - Controllers USB5534B-4100JZX
IC CONTROLLER USB 64QFN

IC CONTROLLER USB 64QFN

Supplier's Site
Controllers - USB5534B-4100JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5534B-4100JZX
Controllers USB5534B-4100JZX
USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 3.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5534B-4100JZX-ND 801710-USB5534B-4100JZX USB5534B-4100JZX USB5534B-4100JZX USB5534B-4100JZX
Product Name Controllers Interface - Interface - Controllers - USB5534B-4100JZX Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Package Type 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type QFP; 100-LQFP
View Details
Telecom - SI32192-A-GM1R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology Serial-3 Wire; 3-Wire
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface - Specialized - AD7569SQ/883B - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details