Microchip Technology, Inc. Controllers USB5744-I/2G

Description
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
Request a Quote Datasheet
Description
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - USB5744-I/2G-ND - DigiKey
Thief River Falls, MN, United States
Controllers
USB5744-I/2G-ND
Controllers USB5744-I/2G-ND
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

Buy Now Datasheet
USB Interface ICs - 1654284 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1654284
USB Interface ICs 1654284
Microchip USB5744-I/2G Controller IC

Microchip USB5744-I/2G Controller IC

Supplier's Site
USB Interface ICs - 8938310P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8938310P
USB Interface ICs 8938310P
Microchip USB5744-I/2G Controller IC

Microchip USB5744-I/2G Controller IC

Supplier's Site
USB Interface ICs - 8938310 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8938310
USB Interface ICs 8938310
Microchip USB5744-I/2G Controller IC

Microchip USB5744-I/2G Controller IC

Supplier's Site
Interface - Interface - Controllers - USB5744-I/2G - 1278344-USB5744-I/2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB5744-I/2G
1278344-USB5744-I/2G
Interface - Interface - Controllers - USB5744-I/2G 1278344-USB5744-I/2G
Manufacturer: Microchip Technology Win Source Part Number: 1278344-USB5744-I/2G Packaging: Tray Protocol: USB Function: Hub Controller Interface: USB Standards: USB 3.0 Categories: Integrated Circuits Supplier Device Package: 56-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management Family Part Number: USB5744 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.2V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1278344-USB5744-I/2G
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Categories: Integrated Circuits
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management
Family Part Number: USB5744
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 3.3V

Buy Now
Usb Hub Controller, 5Gbps, Sqfn-56; Usb Ic Type Microchip - 47Y9526 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 5Gbps, Sqfn-56; Usb Ic Type Microchip
47Y9526
Usb Hub Controller, 5Gbps, Sqfn-56; Usb Ic Type Microchip 47Y9526
USB HUB CONTROLLER, 5GBPS, SQFN-56; USB IC Type:USB Hub Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:56Pins; Data Rate:5Gbps; No. of Ports:4 Port; MSL:-RoHS Compliant: Yes

USB HUB CONTROLLER, 5GBPS, SQFN-56; USB IC Type:USB Hub Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:56Pins; Data Rate:5Gbps; No. of Ports:4 Port; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
USB5744-I/2G
USB Interface IC USB5744-I/2G
USB Interface IC Hi-Speed USB Cont Hub w/ Bridging

USB Interface IC Hi-Speed USB Cont Hub w/ Bridging

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB5744-I/2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB5744-I/2G
Integrated Circuits (ICs) - Interface - Controllers USB5744-I/2G
IC HUB CTLR USB 56VQFN

IC HUB CTLR USB 56VQFN

Supplier's Site
Controllers - USB5744-I/2G - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB5744-I/2G
Controllers USB5744-I/2G
IC HUB CTLR USB 56VQFN

IC HUB CTLR USB 56VQFN

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - USB5744-I/2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
USB5744-I/2G
Communication Interface Chip/UART/485/232 >> USB ICs USB5744-I/2G
集线器 HVQFN-56-EP(7x7) USB ICs ROHS

集线器 HVQFN-56-EP(7x7) USB ICs ROHS

Supplier's Site Datasheet
Interface - Controllers - USB5744-I/2G - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB5744-I/2G
Interface - Controllers USB5744-I/2G
IC HUB CTLR USB 56VQFN

IC HUB CTLR USB 56VQFN

Supplier's Site Datasheet
Controllers - USB5744-I/2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB5744-I/2G
Controllers USB5744-I/2G
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number USB5744-I/2G-ND 1654284 8938310P 1278344-USB5744-I/2G 47Y9526 USB5744-I/2G USB5744-I/2G USB5744-I/2G USB5744-I/2G USB5744-I/2G USB5744-I/2G
Product Name Controllers USB Interface ICs USB Interface ICs Interface - Interface - Controllers - USB5744-I/2G Usb Hub Controller, 5Gbps, Sqfn-56; Usb Ic Type Microchip USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers Communication Interface Chip/UART/485/232 >> USB ICs Interface - Controllers Controllers
Technology USB USB USB USB USB; USB USB; USB USB USB; USB USB; USB
Device Type Line / Bus Controller Controller Sensor Interface Sensor Interface; CardBus Controller UART Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.2V; 3.3V 1.2V; 3.3V; Other; 1.2 v, 3.3 v Other; 1.2V~ 3.3V Other; 3V 3.3V; Other Other; 1.2V, 3.3V 3.3V; Other; 1.2V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9804AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details