USB Bridge, USB to UART USB 2.0 UART Interface 48-TQFP (7x7)
USB Bridge, USB to UART USB 2.0 UART Interface 48-TQFP (7x7)
IC UART FIFO USB QUAD 48TQFP
IC UART FIFO USB QUAD 48TQFP
USB Interface IC 4-Ch 12Mbps 48MHz Internal clock; UART
IC UART FIFO USB QUAD 48TQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1304-ND | XR21V1414IM48-F | XR21V1414IM48-F | XR21V1414IM48-F | XR21V1414IM48-F | XR21V1414IM48-F |
| Product Name | Controllers | Controllers | Controllers | Interface - Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; UART | UART | UART | UART | USB; USB | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |