Microchip Technology, Inc. Controllers USB2517-JZX

Description
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)
Request a Quote
Description
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB2517-JZX is a USB 2.0 Hi-Speed 7-Port Hub Controller IC designed for low power and OEM configurable applications. It features seven downstream ports that support Low-Speed, Full-Speed, and Hi-Speed devices, making it suitable for a variety of embedded USB solutions. The device operates as a Full-Speed Hub or as a Full-/Hi-Speed Hub, ensuring compatibility with a wide range of USB devices. This hub controller utilizes MultiTRAK,Ñ¢ Technology, providing a dedicated transaction translator for each port, which enhances performance. It is housed in a 64-pin QFN package and is compliant with RoHS standards. The operating temperature range is from 0°C to +70°C for commercial applications and -40°C to +85°C for industrial applications. Key features include full power management capabilities, individual or ganged power control for each downstream port, and an on-chip power-on reset. The device also integrates USB termination and pull-up/pull-down resistors, along with a 24MHz crystal driver. Enhanced EMI rejection and ESD protection are included to improve reliability in various environments. The USB2517-JZX is suitable for applications in consumer electronics, PC motherboards, multi-function USB peripherals, and embedded systems, making it a versatile choice for engineers looking to implement USB hub solutions in their projects.

Datasheet Summary
Powered by GS/AI

The USB2517-JZX is a USB 2.0 Hi-Speed 7-Port Hub Controller IC designed for low power and OEM configurable applications. It features seven downstream ports that support Low-Speed, Full-Speed, and Hi-Speed devices, making it suitable for a variety of embedded USB solutions. The device operates as a Full-Speed Hub or as a Full-/Hi-Speed Hub, ensuring compatibility with a wide range of USB devices. This hub controller utilizes MultiTRAK,Ñ¢ Technology, providing a dedicated transaction translator for each port, which enhances performance. It is housed in a 64-pin QFN package and is compliant with RoHS standards. The operating temperature range is from 0°C to +70°C for commercial applications and -40°C to +85°C for industrial applications. Key features include full power management capabilities, individual or ganged power control for each downstream port, and an on-chip power-on reset. The device also integrates USB termination and pull-up/pull-down resistors, along with a 24MHz crystal driver. Enhanced EMI rejection and ESD protection are included to improve reliability in various environments. The USB2517-JZX is suitable for applications in consumer electronics, PC motherboards, multi-function USB peripherals, and embedded systems, making it a versatile choice for engineers looking to implement USB hub solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1081-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1081-ND
Controllers 638-1081-ND
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - USB2517-JZX - 036159-USB2517-JZX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB2517-JZX
036159-USB2517-JZX
Interface - Interface - Controllers - USB2517-JZX 036159-USB2517-JZX
Manufacturer: Microchip Technology Win Source Part Number: 036159-USB2517-JZX Packaging: Tray Protocol: USB Standards: USB 2.0 Family Name: USB2517 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Purpose: Hub Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 130mA Alternative Parts (Cross-Reference): USB2517-JZX-TR; Introduction Date: February 24, 2009 ECCN: 3A991.a.3 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices Quantity per package: 260

Manufacturer: Microchip Technology
Win Source Part Number: 036159-USB2517-JZX
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Family Name: USB2517
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 130mA
Alternative Parts (Cross-Reference): USB2517-JZX-TR;
Introduction Date: February 24, 2009
ECCN: 3A991.a.3
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices
Quantity per package: 260

Buy Now Datasheet
USB Interface ICs - 7729483P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729483P
USB Interface ICs 7729483P
Microchip USB2517-JZX Controller IC

Microchip USB2517-JZX Controller IC

Supplier's Site
USB Interface ICs - 7729483 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7729483
USB Interface ICs 7729483
Microchip USB2517-JZX Controller IC

Microchip USB2517-JZX Controller IC

Supplier's Site
USB Interface ICs - 8668130 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
8668130
USB Interface ICs 8668130
Microchip USB2517-JZX Controller IC

Microchip USB2517-JZX Controller IC

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - USB2517-JZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB2517-JZX
Integrated Circuits (ICs) - Interface - Controllers USB2517-JZX
IC USB 2.0 7PORT HUB CTLR 64QFN

IC USB 2.0 7PORT HUB CTLR 64QFN

Supplier's Site
Interface - Controllers - USB2517-JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB2517-JZX
Interface - Controllers USB2517-JZX
IC USB 2.0 7PORT HUB CTLR 64QFN

IC USB 2.0 7PORT HUB CTLR 64QFN

Supplier's Site Datasheet
Controllers - USB2517-JZX - ODG (Origin Data Global)
Shenzhen, China
Controllers
USB2517-JZX
Controllers USB2517-JZX
IC USB 2.0 7PORT HUB CTLR 64QFN

IC USB 2.0 7PORT HUB CTLR 64QFN

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> USB ICs - USB2517-JZX - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> USB ICs
USB2517-JZX
Communication Interface Chip/UART/485/232 >> USB ICs USB2517-JZX
Hub Controller USB QFN-64-EP(9x9) USB ICs ROHS

Hub Controller USB QFN-64-EP(9x9) USB ICs ROHS

Supplier's Site Datasheet
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip - 66W2139 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip
66W2139
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip 66W2139
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 64 RoHS Compliant: Yes

USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 64 RoHS Compliant: Yes

Supplier's Site
Usb Hub Controller, 480Mbps, Qfn-64; Usb Ic Type Microchip - 70W0977 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hub Controller, 480Mbps, Qfn-64; Usb Ic Type Microchip
70W0977
Usb Hub Controller, 480Mbps, Qfn-64; Usb Ic Type Microchip 70W0977
USB HUB CONTROLLER, 480MBPS, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:7 Port RoHS Compliant: Yes

USB HUB CONTROLLER, 480MBPS, QFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Data Rate:480Mbps; No. of Ports:7 Port RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
USB2517-JZX
USB Interface IC USB2517-JZX
USB Interface IC Ultra Fast USB 2.20 Flash Media

USB Interface IC Ultra Fast USB 2.20 Flash Media

Buy Now Datasheet
Controllers - USB2517-JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB2517-JZX
Controllers USB2517-JZX
USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)

USB Hub Controller USB 2.0 USB Interface 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1081-ND 036159-USB2517-JZX 7729483P 7729483 8668130 USB2517-JZX USB2517-JZX USB2517-JZX USB2517-JZX 66W2139 70W0977 USB2517-JZX USB2517-JZX
Product Name Controllers Interface - Interface - Controllers - USB2517-JZX USB Interface ICs USB Interface ICs USB Interface ICs Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Communication Interface Chip/UART/485/232 >> USB ICs Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 64 Rohs Compliant Microchip Usb Hub Controller, 480Mbps, Qfn-64; Usb Ic Type Microchip USB Interface IC Controllers
Technology USB USB USB USB USB; USB USB; USB USB; USB USB USB USB USB; USB
Device Type Line / Bus Controller Controller Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller UART CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 1.8V; 3.3V; Other; 1.8 and 3.3 v 3.6V; Other Other; 3V ~ 3.6V Other; 3V~3.6V Other; 3V 3.6V; Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - CODECs - AD1847JP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel, Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details