Win Source Part Number: 1261694-USB5744T-I/2
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 3.0
Voltage - Supply: 1.2V, 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: USB5744T-I/2GX01,USB
Base Product Number: USB5744
Product Status: Obsolete
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
IC HUB CTLR USB 56VQFN
USB Interface IC 4-Port Super Speed/Hi-Speed USB Controller Hub (Low Pincount)
USB Hub Controller USB 3.0 USB Interface 56-VQFN (7x7)
IC HUB CTLR USB 56VQFN
IC HUB CTLR USB 56VQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261694-USB5744T-I/2GX01 | USB5744T-I/2GX01TR-ND | USB5744T-I/2GX01 | USB5744T-I/2GX01 | USB5744T-I/2GX01 | USB5744T-I/2GX01 | USB5744T-I/2GX01 |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 1.2V~ 3.3V | 1.2V; 3.3V | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | Other; 1.2V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB |