USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
Manufacturer: Exar Corporation
Win Source Part Number: 410627-XR21V1412IL32
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 16mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC USB UART FIFO FULL SPD 32QFN
IC USB UART FIFO FULL SPD 32QFN
USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (5x5)
USB Interface IC 2 Chan FS USB UART w/ 256 Byte FIFO
USB转UART UART QFN-32-EP(5x5) USB ICs ROHS
IC USB UART FIFO FULL SPD 32QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | XR21V1412IL32TR-F-ND | 410627-XR21V1412IL32TR-F | XR21V1412IL32TR-F | XR21V1412IL32TR-F | XR21V1412IL32TR-F | XR21V1412IL32TR-F | XR21V1412IL32TR-F | XR21V1412IL32TR-F |
| Product Name | Controllers | Interface - Interface - Controllers - XR21V1412IL32TR-F | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Communication Interface Chip/UART/485/232 >> USB ICs | Interface - Controllers |
| Technology | USB; UART | USB; USB | UART | UART | USB | UART | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | UART | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.97V ~ 3.63V | Other; 2.97 V ~ 3.63 V | Other | Other; 2.97V ~ 3.63V | Other; 2.97V ~ 3.63V | 3.3V | Other; 2.97V~3.63V |