SMSC - Standard Microsystems Corporation Interface - Interface - Controllers - USB97CFDC-MN USB97CFDC-MN

Description
Manufacturer: Microchip Technology Win Source Part Number: 396525-USB97CFDC-MN Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 396525-USB97CFDC-MN Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB97CFDC-MN - 396525-USB97CFDC-MN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB97CFDC-MN
396525-USB97CFDC-MN
Interface - Interface - Controllers - USB97CFDC-MN 396525-USB97CFDC-MN
Manufacturer: Microchip Technology Win Source Part Number: 396525-USB97CFDC-MN Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 396525-USB97CFDC-MN
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB97CFDC-MN
Integrated Circuits (ICs) - Interface - Controllers USB97CFDC-MN
USB FLOPPY DISK CONTROLLER

USB FLOPPY DISK CONTROLLER

Supplier's Site
Controllers - USB97CFDC-MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB97CFDC-MN
Controllers USB97CFDC-MN
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 396525-USB97CFDC-MN USB97CFDC-MN USB97CFDC-MN
Product Name Interface - Interface - Controllers - USB97CFDC-MN Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996MX-AD-T-1 - 086921-ADM6996MX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - CODECs - AD1981AJST - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details