Manufacturer: MaxLinear Inc
Win Source Part Number: 939855-XR22804IL56-F
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tray
Family Name: XR22804
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
IC CONTROLLER ETHERNET 56QFN
IC CONTROLLER ETHERNET 56QFN
IC CONTROLLER ETHERNET 56QFN
I/O Controller Interface IC Hi-Speed USB 10/100 Eth Brdg w 4CH UART
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 939855-XR22804IL56-F | 1016-XR22804IL56-F-ND | XR22804IL56-F | XR22804IL56-F | XR22804IL56-F | XR22804IL56-F | XR22804IL56-F |
| Product Name | Interface - Interface - Controllers - XR22804IL56-F | Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 56-QFN (8x8) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | QFN-EP-56 | |
| Technology | USB; Ethernet | USB; USB | USB; Ethernet; USB | USB; USB | USB; Ethernet; Ethernet |