Manufacturer: Microchip Technology
Win Source Part Number: 1278342-USB5734-I/MR
Packaging: Tray
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI, UART
Standards: USB 3.0
Categories: Integrated Circuits
Supplier Device Package: 64-SQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: USB5734
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V, 3.3V
USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
Microchip USB5734-I/MR Controller IC
Microchip USB5734-I/MR Controller IC
Microchip USB5734-I/MR Controller IC
IC HUB CTLR USB 64QFN
USB Hub Controller USB 3.0 I²C, SPI, UART Interface 64-VQFN (9x9)
IC HUB CTLR USB 64QFN
USB HUB CONTROLLER, 5GBPS, SQFN-64; USB IC Type:USB Hub Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:64Pins; Data Rate:5Gbps; No. of Ports:4 Port RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1278342-USB5734-I/MR | USB5734-I/MR-ND | 8938316 | 8938316P | USB5734-I/MR | USB5734-I/MR | USB5734-I/MR | 47Y9522 | USB5734-I/MR |
| Product Name | Interface - Interface - Controllers - USB5734-I/MR | Controllers | USB Interface ICs | USB Interface ICs | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Usb Hub Controller, 5Gbps, Sqfn-64; Usb Ic Type Microchip | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | Other; 1.2V~ 3.3V | 1.2V; 3.3V | 1.2V; 3.3V; Other; 1.2 v, 3.3 v | 3.3V; Other; 1.2V, 3.3V | 3.3V; Other | Other; 3V | Other; 1.2V, 3.3V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Technology | USB; SPI; I2C | USB | USB | SPI; I2C; I²C, SPI, UART | SPI; I2C; I²C, SPI, UART | USB; USB | USB | SPI; I2C; I²C, SPI, UART |