MaxLinear, Inc. Controllers XR20V2172IL64-F

Description
RS232 Controller I²C, SPI Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
RS232 Controller I²C, SPI Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - XR20V2172IL64-F-ND - DigiKey
Thief River Falls, MN, United States
RS232 Controller I²C, SPI Interface 64-QFN (9x9)

RS232 Controller I²C, SPI Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - XR20V2172IL64-F - 085467-XR20V2172IL64-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - XR20V2172IL64-F
085467-XR20V2172IL64-F
Interface - Interface - Controllers - XR20V2172IL64-F 085467-XR20V2172IL64-F
Manufacturer: Exar Corporation Win Source Part Number: 085467-XR20V2172IL64 -F Packaging: Tray Protocol: RS232 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-QFN (9x9) Purpose: Controller Supply Voltage - Operating: 2.97 V to 3.63 V Operating Supply Current: 45mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 085467-XR20V2172IL64-F
Packaging: Tray
Protocol: RS232
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-QFN (9x9)
Purpose: Controller
Supply Voltage - Operating: 2.97 V to 3.63 V
Operating Supply Current: 45mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
XR20V2172IL64-F
Interface - Controllers XR20V2172IL64-F
IC UART/TXRX I2C/SPI RS232 64QFN

IC UART/TXRX I2C/SPI RS232 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - XR20V2172IL64-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
XR20V2172IL64-F
Integrated Circuits (ICs) - Interface - Controllers XR20V2172IL64-F
IC UART/TXRX I2C/SPI RS232 64QFN

IC UART/TXRX I2C/SPI RS232 64QFN

Supplier's Site
Controllers - XR20V2172IL64-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
XR20V2172IL64-F
Controllers XR20V2172IL64-F
RS232 Controller I²C, SPI Interface 64-QFN (9x9)

RS232 Controller I²C, SPI Interface 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number XR20V2172IL64-F-ND 085467-XR20V2172IL64-F XR20V2172IL64-F XR20V2172IL64-F XR20V2172IL64-F
Product Name Controllers Interface - Interface - Controllers - XR20V2172IL64-F Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology RS232; SPI; I2C SPI; I2C; I²C, SPI RS232; RS232 SPI; I2C; I²C, SPI
Device Type Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 2.97V ~ 3.63V Other; 2.97 V ~ 3.63 V Other Other; 2.97V ~ 3.63V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 704-BTS7008-2EPA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details