FTDI Chip Integrated Circuits (ICs) Interface Controllers VNC2-32L1C-REEL

Description
Manufacturer: FTDI, Future Technology Devices International Ltd Category: Integrated Circuits (ICs) Interface Controllers Series: Vinculum-II Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Protocol: USB Function: Controller Operating Temperature: -40°C ~ 85°C Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7)
Request a Quote Datasheet
Description
Manufacturer: FTDI, Future Technology Devices International Ltd Category: Integrated Circuits (ICs) Interface Controllers Series: Vinculum-II Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Protocol: USB Function: Controller Operating Temperature: -40°C ~ 85°C Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Controllers
Integrated Circuits (ICs) Interface Controllers
Manufacturer: FTDI, Future Technology Devices International Ltd Category: Integrated Circuits (ICs) Interface Controllers Series: Vinculum-II Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Protocol: USB Function: Controller Operating Temperature: -40°C ~ 85°C Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7)

Manufacturer: FTDI, Future Technology Devices International Ltd
Category: Integrated Circuits (ICs) Interface Controllers
Series: Vinculum-II
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Protocol: USB
Function: Controller
Operating Temperature: -40°C ~ 85°C
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)

Buy Now Datasheet
Controllers - 768-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1341-1-ND
Controllers 768-1341-1-ND
USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers - 768-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1341-2-ND
Controllers 768-1341-2-ND
USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers - 768-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1341-6-ND
Controllers 768-1341-6-ND
USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
754-VNC2-32L1C-REEL
Dual Interface Transceiver IC 754-VNC2-32L1C-REEL
USB Interface IC VNC2 Dual USB Host Controller Product overview: VNC2-32L1C-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VNC2-32L1C-REEL can be used for catalog matching and distributor lookup.

USB Interface IC VNC2 Dual USB Host Controller Product overview: VNC2-32L1C-REEL from FTDI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-VNC2-32L1C-REEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - VNC2-32L1C-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
VNC2-32L1C-REEL
Controllers VNC2-32L1C-REEL
USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)

Buy Now Datasheet
Controllers VNC2-32L1C-REEL
IC USB HOST/DEVICE CTRL 32-LQFP

IC USB HOST/DEVICE CTRL 32-LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
VNC2-32L1C-REEL
USB Interface IC VNC2-32L1C-REEL
USB Interface IC VNC2 Dual USB Host Controller

USB Interface IC VNC2 Dual USB Host Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - VNC2-32L1C-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
VNC2-32L1C-REEL
Integrated Circuits (ICs) - Interface - Controllers VNC2-32L1C-REEL
IC USB HOST/DEVICE CTRL 32-LQFP

IC USB HOST/DEVICE CTRL 32-LQFP

Supplier's Site
Interface - Controllers - VNC2-32L1C-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
VNC2-32L1C-REEL
Interface - Controllers VNC2-32L1C-REEL
IC USB HOST/DEVICE CTRL 32-LQFP

IC USB HOST/DEVICE CTRL 32-LQFP

Supplier's Site Datasheet
Controller, Usb, Vinculum Ii, 32Lqfp; Usb Ic Type Ftdi - 05AC9620 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Usb, Vinculum Ii, 32Lqfp; Usb Ic Type Ftdi
05AC9620
Controller, Usb, Vinculum Ii, 32Lqfp; Usb Ic Type Ftdi 05AC9620
CONTROLLER, USB, VINCULUM II, 32LQFP; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:1Mbps;RoHS Compliant: Yes

CONTROLLER, USB, VINCULUM II, 32LQFP; USB IC Type:Vinculum-II Programmable USB Host Controller; USB Standard:USB 2.0; Supply Voltage Min:1.62V; Supply Voltage Max:1.98V; Interface Case Style:LQFP; No. of Pins:32Pins; Data Rate:1Mbps;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1341-1-ND 754-VNC2-32L1C-REEL VNC2-32L1C-REEL VNC2-32L1C-REEL VNC2-32L1C-REEL VNC2-32L1C-REEL VNC2-32L1C-REEL 05AC9620
Product Name Integrated Circuits (ICs) Interface Controllers Controllers Dual Interface Transceiver IC Controllers Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controller, Usb, Vinculum Ii, 32Lqfp; Usb Ic Type Ftdi
Device Type Sensor Interface Line / Bus Controller Transceiver CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Technology USB; SPI SPI; SPI, UART SPI; SPI, UART USB; USB SPI; SPI, UART USB
Supply Voltage 3.6V Other; 3.3V Other; 3.3V Other Other; 1.62V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1658519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260810-SI32280-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details