Texas Instruments High-Performance Analog Interface - Interface - Controllers - USBN9604SLBX/NOPB USBN9604SLBX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 098515-USBN9604SLBX/ NOPB Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-CSP (5.5x4.5) Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 098515-USBN9604SLBX/ NOPB Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-CSP (5.5x4.5) Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USBN9604SLBX/NOPB - 098515-USBN9604SLBX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USBN9604SLBX/NOPB
098515-USBN9604SLBX/NOPB
Interface - Interface - Controllers - USBN9604SLBX/NOPB 098515-USBN9604SLBX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 098515-USBN9604SLBX/ NOPB Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-CSP (5.5x4.5) Purpose: Controller Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 098515-USBN9604SLBX/NOPB
Packaging: Reel - TR
Protocol: USB
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-CSP (5.5x4.5)
Purpose: Controller
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Controllers - USBN9604SLBX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)

USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)

Buy Now Datasheet
 - USBN9604SLBX/NOPB - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Interface - Controllers - USBN9604SLBX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USBN9604SLBX/NOPB
Interface - Controllers USBN9604SLBX/NOPB
IC CTRLR FULL SPEED 28-LAMCSP

IC CTRLR FULL SPEED 28-LAMCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USBN9604SLBX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USBN9604SLBX/NOPB
Integrated Circuits (ICs) - Interface - Controllers USBN9604SLBX/NOPB
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site Datasheet
USB BUS CONTROLLER, CMOS

USB BUS CONTROLLER, CMOS

Supplier's Site Datasheet
Controllers - USBN9604SLBX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)

USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)

Buy Now Datasheet
Controllers - USBN9604SLBX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)

USB Controller USB 1.0 and 1.1 Parallel Interface 28-CSP (5.5x4.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 098515-USBN9604SLBX/NOPB USBN9604SLBX/NOPBTR-ND USBN9604SLBX/NOPB USBN9604SLBX/NOPB USBN9604SLBX/NOPB USBN9604SLBX/NOPB USBN9604SLBX/NOPB
Product Name Interface - Interface - Controllers - USBN9604SLBX/NOPB Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Supply Voltage Other; 3 V ~ 5.5 V 3V; 3.3V; 3.6V; Other; 3V ~ 5.5V Other Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-CSP (5.5x4.5) 28-TFQFN, CSP LCC28 28-TFQFN, CSP 28-TFQFN, CSP CSP; 28-TFQFN, CSP
Technology USB; Parallel USB Parallel USB; USB Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1906938P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
 - 54F574LMQB - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type LCC20
View Details