Win Source Part Number: 1339529-XC9504B092AR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: XC9504
Package: Tape & Reel
Standard Package: 1,000
Output Type: PWM Signal
Function: Step-Up
Topology: Boost
Frequency - Switching: 180kHz
Control Features: Enable
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 2
Duty Cycle (Max): 80%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 10V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC9504
2CH. STEP-DOWN / INVERTING DC/DC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1339529-XC9504B092AR-G | XC9504B092AR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |