Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers USB7252/KDX

Description
Win Source Part Number: 1342813-USB7252/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SPI, USB Standards: USB 3.1 Voltage - Supply: 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7252 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342813-USB7252/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SPI, USB Standards: USB 3.1 Voltage - Supply: 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7252 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1342813-USB7252/KDX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1342813-USB7252/KDX
Integrated Circuits (ICs) - Interface - Controllers 1342813-USB7252/KDX
Win Source Part Number: 1342813-USB7252/KDX Category: Integrated Circuits (ICs) - Interface - Controllers Package: Tray Standard Package: 168 Protocol: USB Function: Hub Controller Interface: I2C, SPI, USB Standards: USB 3.1 Voltage - Supply: 3.3V Package / Case: 100-VFQFN Exposed Pad Supplier Device Package: 100-VQFN (12x12) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: USB7252 Product Status: Obsolete

Win Source Part Number: 1342813-USB7252/KDX
Category: Integrated Circuits (ICs) - Interface - Controllers
Package: Tray
Standard Package: 168
Protocol: USB
Function: Hub Controller
Interface: I2C, SPI, USB
Standards: USB 3.1
Voltage - Supply: 3.3V
Package / Case: 100-VFQFN Exposed Pad
Supplier Device Package: 100-VQFN (12x12)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USB7252
Product Status: Obsolete

Buy Now Datasheet
Controllers - 150-USB7252/KDX-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Controllers - USB7252/KDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB7252/KDX
Controllers USB7252/KDX
USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

USB Hub Controller USB 3.1 I²C, SPI, USB Interface 100-VQFN (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB7252/KDX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB7252/KDX
Integrated Circuits (ICs) - Interface - Controllers USB7252/KDX
USB3.1 GEN2 HUB WITH PD

USB3.1 GEN2 HUB WITH PD

Supplier's Site
Interface - Controllers - USB7252/KDX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB7252/KDX
Interface - Controllers USB7252/KDX
USB3.1 GEN2 HUB WITH PD

USB3.1 GEN2 HUB WITH PD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1342813-USB7252/KDX 150-USB7252/KDX-ND USB7252/KDX USB7252/KDX USB7252/KDX
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other; 3.3V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SPI; I2C USB; SPI; I2C; I²C, SPI, USB USB; USB USB; SPI; I2C; I²C, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C68300C-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260783-SI32193-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1913333 - RS Components, Ltd.
Specs
Technology CML; LVDS; LVCMOS
Device Type Serializer
Features RoHS
View Details