I/O Expander 16 I²C, SMBus 400kHz 24-QFN (4x4)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 805461-XRA1201PIL24-
Packaging: Tray
Mounting Style: SMD
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 16
Interrupt Output: Yes
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 3.6V
Parallel I/O Port, 16 I/O, CMOS, 4 X 4 MM, 0.90 MM HEIGHT, ROHS COMPLIANT, QFN-24 Product overview: XRA1201PIL24-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-XRA1201PIL24-F can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C, SMBus 400 kHz 24-QFN (4x4)
Interface - I/O Expanders 16 Bit I2C SMBus GPIO Expander
IC I/O PORT EXPANDER I2C 24QFN
IC XPNDR 400KHZ I2C SMBUS 24QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1016-1712-ND | 805461-XRA1201PIL24-F | 749-XRA1201PIL24-F | XRA1201PIL24-F | XRA1201PIL24-F | XRA1201PIL24-F | XRA1201PIL24-F |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - XRA1201PIL24-F | QFN Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | Port / Bus Expander | Sensor Interface | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | 3.6V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |