Win Source Part Number: 1370714-W3150A+
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 80°C
ECCN: 5A991B1
Fake Threat In the Open Market: 31 pct.
Mfr: WIZnet
Package: Tray
Product Status: Obsolete
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: W3150
HTSUS: 8542.39.0001
Voltage - Supply: 3V ~ 3.6V
Current - Supply: 5mA
Protocol: Ethernet
Interface: SPI, MII
Standards: 10/100 Base-T/TX PHY
Ethernet 10/100 Base-T/TX PHY SPI, MII Interface 64-LQFP (10x10)
IC ETHERNET SPI/MII 64LQFP
IC ETHERNET SPI/MII 64LQFP
Ethernet 10/100 Base-T/TX PHY SPI, MII Interface 64-LQFP (10x10)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370714-W3150A+ | W3150A+-ND | W3150A+ | W3150A+ | W3150A+ | W3150A+ |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 3V ~ 3.6V | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Technology | SPI; Ethernet | SPI; Ethernet; SPI, MII | Ethernet; Ethernet | SPI; SPI, MII | SPI; SPI, MII |