Win Source Part Number: 1173063-USB4624-1080
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-SQFN (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: USB4624
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
USB Interface IC USB 2.0 Hi-Speed 4 Port Hub Controller
IC HUB CTLR USB 2.0 48QFN
IC HUB CTLR USB 2.0 48QFN
USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1173063-USB4624-1080HN-TR | USB4624-1080HN-TR-ND | USB4624-1080HN-TR | USB4624-1080HN-TR | USB4624-1080HN-TR | USB4624-1080HN-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.8V~ 3.3V | 1.8V | 3.3V; Other | 3.3V; Other; 1.8V, 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Technology | USB | USB; USB | USB; USB | USB; USB |