USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Win Source Part Number: 975663-USB2534I-1080
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: flexPWR™
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: USB2534I-1080AENCT,U
Base Product Number: USB2534
USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
IC USB 2.0 HUB CTLR 4PORT 36SQFN
USB Interface IC 4-pt USB2.0 Hub Cntl Industrial Temp
IC USB 2.0 HUB CTLR 4PORT 36SQFN
IC USB 2.0 HUB CTLR 4PORT 36SQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | USB2534I-1080AENTR-ND | 975663-USB2534I-1080AENTR | USB2534I-1080AENTR | USB2534I-1080AENTR | USB2534I-1080AENTR | USB2534I-1080AENTR | USB2534I-1080AENTR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | SQFN-36 | 36-VFQFN Exposed Pad |