Manufacturer: Microchip Technology
Win Source Part Number: 938369-USX2064T/M2
Features: - - - - Interface 36-SQFN (6x6)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Family Name: USX2064
Categories: Integrated Circuits (ICs)
Case / Package: 36-SQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC HUB CTLR 4PORT USB 2.0 HS 36S
IC HUB CTLR 4PORT USB 2.0 HS 36S
USB Hub Controller USB 2.0 Interface 36-SQFN (6x6)
USB Interface IC 4-Port USB 2.0 Hi-Speed Hub Cont
IC HUB CTLR 4PORT USB 2.0 HS 36S
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938369-USX2064T/M2 | 150-USX2064T/M2CT-ND | USX2064T/M2 | USX2064T/M2 | USX2064T/M2 | USX2064T/M2 | USX2064T/M2 |
| Product Name | Interface - Interface - Controllers - USX2064T/M2 | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Package Type | 36-SQFN (6x6) | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | 36-VFQFN Exposed Pad | ||
| Technology | USB | USB; USB | USB |