Microchip Technology, Inc. Interface - Interface - Controllers - USB3750A-1-A4-TR USB3750A-1-A4-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 213791-USB3750A-1-A4 -TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Purpose: Controller Supply Voltage - Operating: 2 V to 9 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 213791-USB3750A-1-A4 -TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Purpose: Controller Supply Voltage - Operating: 2 V to 9 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USB3750A-1-A4-TR - 213791-USB3750A-1-A4-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USB3750A-1-A4-TR
213791-USB3750A-1-A4-TR
Interface - Interface - Controllers - USB3750A-1-A4-TR 213791-USB3750A-1-A4-TR
Manufacturer: Microchip Technology Win Source Part Number: 213791-USB3750A-1-A4 -TR Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Purpose: Controller Supply Voltage - Operating: 2 V to 9 V Operating Supply Current: 185μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 213791-USB3750A-1-A4-TR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Purpose: Controller
Supply Voltage - Operating: 2 V to 9 V
Operating Supply Current: 185μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - USB3750A-1-A4-TR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)

USB Controller USB 2.0 I²C Interface 16-QFN (3x3)

Buy Now Datasheet
Controllers - USB3750A-1-A4-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
USB3750A-1-A4-TR
Controllers USB3750A-1-A4-TR
USB Controller USB 2.0 I²C Interface 16-QFN (3x3)

USB Controller USB 2.0 I²C Interface 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - USB3750A-1-A4-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
USB3750A-1-A4-TR
Integrated Circuits (ICs) - Interface - Controllers USB3750A-1-A4-TR
IC USB PROTECTION 16QFN

IC USB PROTECTION 16QFN

Supplier's Site
Interface - Controllers - USB3750A-1-A4-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
USB3750A-1-A4-TR
Interface - Controllers USB3750A-1-A4-TR
IC USB PROTECTION 16QFN

IC USB PROTECTION 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 213791-USB3750A-1-A4-TR USB3750A-1-A4-TR-ND USB3750A-1-A4-TR USB3750A-1-A4-TR USB3750A-1-A4-TR
Product Name Interface - Interface - Controllers - USB3750A-1-A4-TR Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Supply Voltage Other; 2 V ~ 9 V Other; 2V ~ 9V Other; 2V ~ 9V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 16-QFN (3x3) 16-VFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Technology USB; I2C I2C; I²C USB; USB I2C; I²C
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details