Infineon Technologies AG 40V 80A MOSFET Transistor IPB80P04P405ATMA2

Description
MOSFET P-CH 40V 80A TO263-3 Product overview: IPB80P04P405ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P405ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 80A TO263-3 Product overview: IPB80P04P405ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P405ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 80A MOSFET Transistor
278-IPB80P04P405ATMA2
40V 80A MOSFET Transistor 278-IPB80P04P405ATMA2
MOSFET P-CH 40V 80A TO263-3 Product overview: IPB80P04P405ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P405ATMA 2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 80A TO263-3 Product overview: IPB80P04P405ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P405ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPB80P04P405ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P405ATMA2TR-ND
Single FETs, MOSFETs 448-IPB80P04P405ATMA2TR-ND
P-Channel 40V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P04P405ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P405ATMA2DKR-ND
Single FETs, MOSFETs 448-IPB80P04P405ATMA2DKR-ND
P-Channel 40V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P04P405ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P405ATMA2CT-ND
Single FETs, MOSFETs 448-IPB80P04P405ATMA2CT-ND
P-Channel 40V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 125W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, OptiMOS®-P2 Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PG-TO263-3-2 Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Vgs (Max): ±20V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, OptiMOS®-P2
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TO263-3-2
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Vgs (Max): ±20V

Buy Now Datasheet
MOSFETs - 2583812 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583812
MOSFETs 2583812
INFINEON MOSFET IPB80P04P405ATMA2

INFINEON MOSFET IPB80P04P405ATMA2

Supplier's Site
MOSFETs - 2583813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583813
MOSFETs 2583813
INFINEON MOSFET IPB80P04P405ATMA2

INFINEON MOSFET IPB80P04P405ATMA2

Supplier's Site
MOSFETs - 2583813P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583813P
MOSFETs 2583813P
INFINEON MOSFET IPB80P04P405ATMA2

INFINEON MOSFET IPB80P04P405ATMA2

Supplier's Site
Mosfet, P-Ch, 40V, 80A, To-263 Rohs Compliant Infineon - 38AJ3761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 80A, To-263 Rohs Compliant Infineon
38AJ3761
Mosfet, P-Ch, 40V, 80A, To-263 Rohs Compliant Infineon 38AJ3761
MOSFET, P-CH, 40V, 80A, TO-263 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 80A, TO-263 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IPB80P04P405ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPB80P04P405ATMA2
Single FETs, MOSFETs IPB80P04P405ATMA2
MOSFET P-CH 40V 80A TO263-3

MOSFET P-CH 40V 80A TO263-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80P04P405ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80P04P405ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80P04P405ATMA2
MOSFET P-CH 40V 80A TO263-3

MOSFET P-CH 40V 80A TO263-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB80P04P405ATMA2 448-IPB80P04P405ATMA2TR-ND 2583812 38AJ3761 IPB80P04P405ATMA2 IPB80P04P405ATMA2
Product Name 40V 80A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFETs Mosfet, P-Ch, 40V, 80A, To-263 Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 125 milliwatts 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data