Infineon Technologies AG Single FETs, MOSFETs IPD50N03S207ATMA1

Description
MOSFET N-CH 30V 50A TO252-3
Request a Quote Datasheet
Description
MOSFET N-CH 30V 50A TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD50N03S207ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N03S207ATMA1CT-ND
Single FETs, MOSFETs 448-IPD50N03S207ATMA1CT-ND
MOSFET N-CH 30V 50A TO252-3

MOSFET N-CH 30V 50A TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N03S207ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N03S207ATMA1TR-ND
Single FETs, MOSFETs 448-IPD50N03S207ATMA1TR-ND
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1109826-IPD50N03S207ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1109826-IPD50N03S207ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1109826-IPD50N03S207ATMA1
Win Source Part Number: 1109826-IPD50N03S207 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 7.3mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 85µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPD50N03S2-07; SP000254462; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000254462,INFINFIP D50N03S207ATMA1,2156 -IPD50N03S207ATMA1,I PD50N03S2-07,IPD50N0 3S207ATMA1TR,IPD50N0 3S2-07-ND Base Product Number: IPD50N03 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1109826-IPD50N03S207ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 7.3mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 85µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPD50N03S2-07; SP000254462;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000254462,INFINFIPD50N03S207ATMA1,2156-IPD50N03S207ATMA1,IPD50N03S2-07,IPD50N03S207ATMA1TR,IPD50N03S2-07-ND
Base Product Number: IPD50N03
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
30V 50A TO252 MOSFET Transistor
278-IPD50N03S207ATMA1
30V 50A TO252 MOSFET Transistor 278-IPD50N03S207ATMA1
MOSFET N-CH 30V 50A TO252-3 Product overview: IPD50N03S207ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N03S207ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A TO252-3 Product overview: IPD50N03S207ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N03S207ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N03S207ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N03S207ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N03S207ATMA1
MOSFET N-CH 30V 50A TO252-3

MOSFET N-CH 30V 50A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPD50N03S207ATMA1CT-ND 1109826-IPD50N03S207ATMA1 278-IPD50N03S207ATMA1 IPD50N03S207ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 50A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tape & Reel (TR) -55degC ~ 175degC (TJ)
Transistor Grade / Operating Range Automotive
PD 136000 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products