Infineon Technologies AG 40V 100A MOSFET Transistor IPC100N04S5L1R5ATMA1

Description
MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S5L1R5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S5L1R5A TMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S5L1R5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S5L1R5A TMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100A MOSFET Transistor
278-IPC100N04S5L1R5ATMA1
40V 100A MOSFET Transistor 278-IPC100N04S5L1R5ATMA1
MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S5L1R5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S5L1R5A TMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S5L1R5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S5L1R5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 962084-IPC100N04S5L1R5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
962084-IPC100N04S5L1R5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 962084-IPC100N04S5L1R5ATMA1
Win Source Part Number: 962084-IPC100N04S5L1 R5ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 60µA Power Dissipation (Max): 115W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-34 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5340 pF @ 25 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPC100N04S5L1R5ATMA1 IPC100N04S5L-1R5; IPC100N04S5L1R5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPC100N04S5L1R5ATMA1 CT,IPC100N04S5L1R5AT MA1TR,2156-IPC100N04 S5L1R5ATMA1,SP001257 556,IPC100N04S5L1R5A TMA1DKR,ROCINFIPC100 N04S5L1R5ATMA1 Base Product Number: IPC100 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 962084-IPC100N04S5L1R5ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 60µA
Power Dissipation (Max): 115W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-34
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5340 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPC100N04S5L1R5ATMA1IPC100N04S5L-1R5; IPC100N04S5L1R5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPC100N04S5L1R5ATMA1CT,IPC100N04S5L1R5ATMA1TR,2156-IPC100N04S5L1R5ATMA1,SP001257556,IPC100N04S5L1R5ATMA1DKR,ROCINFIPC100N04S5L1R5ATMA1
Base Product Number: IPC100
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S5L1R5ATMA1TR-ND
Single FETs, MOSFETs IPC100N04S5L1R5ATMA1TR-ND
N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S5L1R5ATMA1CT-ND
Single FETs, MOSFETs IPC100N04S5L1R5ATMA1CT-ND
N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S5L1R5ATMA1DKR-ND
Single FETs, MOSFETs IPC100N04S5L1R5ATMA1DKR-ND
N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 115W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
MOSFET N-CHANNEL 30/40V

MOSFET N-CHANNEL 30/40V

Buy Now
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon - 93AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon
93AC7107
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon 93AC7107
MOSFET, AEC-Q101, N-CH, 40V, 100A, TDSON ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 100A, TDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPC100N04S5L1R5ATMA1
Single FETs, MOSFETs IPC100N04S5L1R5ATMA1
MOSFET N-CH 40V 100A 8TDSON-34

MOSFET N-CH 40V 100A 8TDSON-34

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPC100N04S5L1R5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPC100N04S5L1R5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPC100N04S5L1R5ATMA1
MOSFET N-CH 40V 100A 8TDSON-34

MOSFET N-CH 40V 100A 8TDSON-34

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPC100N04S5L1R5ATMA1 962084-IPC100N04S5L1R5ATMA1 IPC100N04S5L1R5ATMA1TR-ND IPC100N04S5L1R5ATMA1 93AC7107 IPC100N04S5L1R5ATMA1 IPC100N04S5L1R5ATMA1
Product Name 40V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 115 milliwatts 115000 milliwatts 115000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products