N-Channel 30V 90A (Tc) 115W (Tc) Surface Mount PG-TO252-3-11
Manufacturer: Infineon Technologies
Win Source Part Number: 776856-IPD03N03LB G
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TO252-3
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 70μA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 5200pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 115W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD03N03LBGINTR-ND | 776856-IPD03N03LB G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD03N03LB G |
| Polarity | N-Channel |