Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPC100N04S5L1R9ATMA1 IPC100N04S5L1R9ATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874755-IPC100N04S5L1 R9ATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IPC100 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-34 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPC100N04S5L1R9ATMA1 TR, IPC100N04S5L1R9ATMA1 CT, SP001360570, IPC100N04S5L1R9ATMA1 DKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874755-IPC100N04S5L1 R9ATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IPC100 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-34 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPC100N04S5L1R9ATMA1 TR, IPC100N04S5L1R9ATMA1 CT, SP001360570, IPC100N04S5L1R9ATMA1 DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPC100N04S5L1R9ATMA1 - 874755-IPC100N04S5L1R9ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPC100N04S5L1R9ATMA1
874755-IPC100N04S5L1R9ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPC100N04S5L1R9ATMA1 874755-IPC100N04S5L1R9ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 874755-IPC100N04S5L1 R9ATMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: IPC100 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-34 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPC100N04S5L1R9ATMA1 TR, IPC100N04S5L1R9ATMA1 CT, SP001360570, IPC100N04S5L1R9ATMA1 DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 874755-IPC100N04S5L1R9ATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IPC100
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-34
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPC100N04S5L1R9ATMA1TR, IPC100N04S5L1R9ATMA1CT, SP001360570, IPC100N04S5L1R9ATMA1DKR

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-IPC100N04S5L1R9ATMA1
40V 100A MOSFET Transistor 278-IPC100N04S5L1R9ATMA1
MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S5L1R9ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S5L1R9A TMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S5L1R9ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S5L1R9ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R9ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S5L1R9ATMA1DKR-ND
Single FETs, MOSFETs IPC100N04S5L1R9ATMA1DKR-ND
N-Channel 40V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R9ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S5L1R9ATMA1CT-ND
Single FETs, MOSFETs IPC100N04S5L1R9ATMA1CT-ND
N-Channel 40V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R9ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S5L1R9ATMA1TR-ND
Single FETs, MOSFETs IPC100N04S5L1R9ATMA1TR-ND
N-Channel 40V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 100W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon - 93AC7108 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon
93AC7108
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon 93AC7108
MOSFET, AEC-Q101, N-CH, 40V, 100A, TDSON ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 100A, TDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IPC100N04S5L1R9ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPC100N04S5L1R9ATMA1
Single FETs, MOSFETs IPC100N04S5L1R9ATMA1
MOSFET N-CH 40V 100A 8TDSON-34

MOSFET N-CH 40V 100A 8TDSON-34

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPC100N04S5L1R9ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPC100N04S5L1R9ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPC100N04S5L1R9ATMA1
MOSFET N-CH 40V 100A 8TDSON-34

MOSFET N-CH 40V 100A 8TDSON-34

Supplier's Site
MOSFET

MOSFET

Buy Now
MOSFET N-CH 40V 100A 8TDSON - 376-IPC100N04S5L1R9ATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 100A 8TDSON
376-IPC100N04S5L1R9ATMA1
MOSFET N-CH 40V 100A 8TDSON 376-IPC100N04S5L1R9ATMA1
MOSFET N-CH 40V 100A 8TDSON

MOSFET N-CH 40V 100A 8TDSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 874755-IPC100N04S5L1R9ATMA1 278-IPC100N04S5L1R9ATMA1 IPC100N04S5L1R9ATMA1DKR-ND 93AC7108 IPC100N04S5L1R9ATMA1 IPC100N04S5L1R9ATMA1 IPC100N04S5L1R9ATMA1 376-IPC100N04S5L1R9ATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPC100N04S5L1R9ATMA1 40V 100A MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 40V 100A 8TDSON
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TDSON-8-34 Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data