Infineon Technologies AG MOSFETs IPB80P04P4L06ATMA2

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPB80P04P4L06ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
MOSFETs - 2583819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583819
MOSFETs 2583819
INFINEON MOSFET IPB80P04P4L06ATMA2

INFINEON MOSFET IPB80P04P4L06ATMA2

Supplier's Site
MOSFETs - 2583820 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583820
MOSFETs 2583820
INFINEON MOSFET IPB80P04P4L06ATMA2

INFINEON MOSFET IPB80P04P4L06ATMA2

Supplier's Site
MOSFETs - 2583820P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583820P
MOSFETs 2583820P
INFINEON MOSFET IPB80P04P4L06ATMA2

INFINEON MOSFET IPB80P04P4L06ATMA2

Supplier's Site
Single FETs, MOSFETs - 448-IPB80P04P4L06ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P4L06ATMA2DKR-ND
Single FETs, MOSFETs 448-IPB80P04P4L06ATMA2DKR-ND
P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P04P4L06ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P4L06ATMA2CT-ND
Single FETs, MOSFETs 448-IPB80P04P4L06ATMA2CT-ND
P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P04P4L06ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P4L06ATMA2TR-ND
Single FETs, MOSFETs 448-IPB80P04P4L06ATMA2TR-ND
P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
40V 80A MOSFET Transistor
278-IPB80P04P4L06ATMA2
40V 80A MOSFET Transistor 278-IPB80P04P4L06ATMA2
MOSFET P-CH 40V 80A TO263-3 Product overview: IPB80P04P4L06ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P4L06ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 80A TO263-3 Product overview: IPB80P04P4L06ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P4L06ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065231-IPB80P04P4L06ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065231-IPB80P04P4L06ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065231-IPB80P04P4L06ATMA2
Win Source Part Number: 1065231-IPB80P04P4L0 6ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 6.7mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 2.2V @ 150µA Power Dissipation (Max): 88W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6580 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB80N06S4L07ATMA2; IPB80N06S4L05ATMA2; IPB050N06NGATMA1; FDB8896; FDB8896-F085; FDB8444IPB80P04P4L-0 6; IPB80P04P4L06; IPB80P04P4L06ATMA1; SP000842046; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPB80P04P4L06ATM A2TR,448-IPB80P04P4L 06ATMA2CT,448-IPB80P 04P4L06ATMA2DKR,SP00 2325754 Base Product Number: IPB80P Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1065231-IPB80P04P4L06ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS®-P2
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 6.7mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 150µA
Power Dissipation (Max): 88W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 104 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6580 pF @ 25 V
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB80N06S4L07ATMA2; IPB80N06S4L05ATMA2; IPB050N06NGATMA1; FDB8896; FDB8896-F085; FDB8444IPB80P04P4L-06; IPB80P04P4L06; IPB80P04P4L06ATMA1; SP000842046;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPB80P04P4L06ATMA2TR,448-IPB80P04P4L06ATMA2CT,448-IPB80P04P4L06ATMA2DKR,SP002325754
Base Product Number: IPB80P
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80P04P4L06ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80P04P4L06ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80P04P4L06ATMA2
MOSFET P-CH 40V 80A TO263-3

MOSFET P-CH 40V 80A TO263-3

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon - 51AH5903 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon
51AH5903
Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon 51AH5903
MOSFET, AEC-Q101, P-CH, -40V, -80A, 88W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -40V, -80A, 88W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB80P04P4L06ATMA2 2583819 448-IPB80P04P4L06ATMA2DKR-ND 278-IPB80P04P4L06ATMA2 1065231-IPB80P04P4L06ATMA2 IPB80P04P4L06ATMA2 51AH5903
Product Name MOSFETs Single FETs, MOSFETs 40V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon
Package Type PG-TO263-3 TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel P-Channel
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data