N-channel MOSFET in a DPAK-2 package with a drain-source voltage rating of 30 V, continuous drain current of 30 A at 25°C, and a typical on-resistance of 1.35 mΩ at 10 V gate-source voltage. The device is optimized for switching applications, features a gate charge of 38 nC, and operates within a junction temperature range of -55°C to 175°C. It meets the RoHS standard and is certified to AEC-Q101 for automotive reliability.
MOSFET N-Ch 30V 30A DPAK-2 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD135N03L G |
| Product Name | MOSFET |