OptiMOS(TM)3 Power-Transistor Product overview: IPD034N06N3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD034N06N3G can be used for catalog matching and distributor lookup.
MOSFET N-Ch 100A 60V OptiMOS3 TO252
MOSFET N-Ch 100A 60V OptiMOS3 TO252
60V 100A 3.4mΩ@10V,100A 167W 4V@93uA N Channel TO-252-2(DPAK) MOSFETs ROHS
60V 100A 3.4mΩ@10V,100A 167W 4V@93uA 1 N-Channel TO-252-2(DPAK) MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-IPD034N06N3G | 8259168P | 1459479 | IPD034N06N3G | IPD034N06N3G |
| Product Name | MOSFET Transistor | MOSFETs | MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Package Type | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK) | ||
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| Number of units in IC | 1 |