Infineon Technologies AG 20V 40V MOSFET Transistor IPB80P04P407ATMA2

Description
MOSFET_(20V 40V) PG-TO263-3 Product overview: IPB80P04P407ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P407ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET_(20V 40V) PG-TO263-3 Product overview: IPB80P04P407ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P407ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 40V MOSFET Transistor
278-IPB80P04P407ATMA2
20V 40V MOSFET Transistor 278-IPB80P04P407ATMA2
MOSFET_(20V 40V) PG-TO263-3 Product overview: IPB80P04P407ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P407ATMA 2 can be used for catalog matching and distributor lookup.

MOSFET_(20V 40V) PG-TO263-3 Product overview: IPB80P04P407ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P04P407ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1378624-IPB80P04P407ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1378624-IPB80P04P407ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1378624-IPB80P04P407ATMA2
Win Source Part Number: 1378624-IPB80P04P407 ATMA2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: OptiMOS™ Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Base Product Number: IPB80P FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 7.4mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 150µA Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 25 V Power Dissipation (Max): 88W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1378624-IPB80P04P407ATMA2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: OptiMOS™
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Base Product Number: IPB80P
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 7.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 150µA
Gate Charge (Qg) (Max) @ Vgs: 89 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 6085 pF @ 25 V
Power Dissipation (Max): 88W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P04P407ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P04P407ATMA2TR-ND
Single FETs, MOSFETs 448-IPB80P04P407ATMA2TR-ND
P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

P-Channel 40V 80A (Tc) 88W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
 - IPB80P04P407ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80P04P407ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80P04P407ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80P04P407ATMA2
MOSFET_(20V 40V) PG-TO263-3

MOSFET_(20V 40V) PG-TO263-3

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon - 51AH5904 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon
51AH5904
Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon 51AH5904
MOSFET, AEC-Q101, P-CH, -40V, -80A, 88W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -40V, -80A, 88W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Transistor - 135048329 - Radwell International
Willingboro, NJ, United States
Transistor
135048329
Transistor 135048329
(PRICE/TC) MOSFET, AEC-Q101, P-CH, -40V, -80A, 88W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) MOSFET, AEC-Q101, P-CH, -40V, -80A, 88W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPB80P04P407ATMA2 1378624-IPB80P04P407ATMA2 448-IPB80P04P407ATMA2TR-ND IPB80P04P407ATMA2 IPB80P04P407ATMA2 51AH5904 135048329
Product Name 20V 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -40V, -80A, 88W Rohs Compliant Infineon Transistor
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 88 milliwatts 88000 milliwatts
Unlock Full Specs
to access all available technical data