Infineon Technologies AG Automotive MOSFET IPD100N04S4-02

Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control). Body applications Simulation/ SPICE-Model Applications Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric power steering (EPS) Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet
Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control). Body applications Simulation/ SPICE-Model Applications Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric power steering (EPS) Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD100N04S4-02 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD100N04S4-02
Automotive MOSFET IPD100N04S4-02
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control). Body applications Simulation/ SPICE-Model Applications Belt starter generator 48 V – inverter ISG Body electronics and power distribution Electric power steering (EPS) Electronic stability control Multi-port fuel injection Designers who used this product also designed with TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)

Summary of Features

  • N-channel - Enhancement mode
  • Automotive AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Package (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • Low switching and conduction power losses for highest thermal efficiency
  • Robust packages with superior quality and reliability
  • Optimized total gate charge enables smaller driver output stages

Potential Applications

  • OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control).
  • Body applications

Simulation/ SPICE-Model


Applications

  • Belt starter generator 48 V – inverter ISG
  • Body electronics and power distribution
  • Electric power steering (EPS)
  • Electronic stability control
  • Multi-port fuel injection

Designers who used this product also designed with


  • TLE9877QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
  • SAK-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9877QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
  • SAK-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE9877QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
  • SAK-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD100N04S4-02 - 1186108-IPD100N04S4-02 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD100N04S4-02
1186108-IPD100N04S4-02
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD100N04S4-02 1186108-IPD100N04S4-02
Manufacturer: Infineon Technologies Win Source Part Number: 1186108-IPD100N04S4- 02 Family Name: IPD100N04S4-02 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STD180N4F6; FDD9407-F085; ; FDD9407L-F085; STD170N4F7AG; Introduction Date: April 13, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186108-IPD100N04S4-02
Family Name: IPD100N04S4-02
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STD180N4F6; FDD9407-F085; ; FDD9407L-F085; STD170N4F7AG;
Introduction Date: April 13, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 40V 100A DPAK MOSFET Transistor
278-IPD100N04S4-02
Automotive 40V 100A DPAK MOSFET Transistor 278-IPD100N04S4-02
Trans MOSFET N-CH 40V 100A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD100N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD100N04S4-02 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 100A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD100N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 100A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD100N04S4-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 100A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 100A DPAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD100N04S4-02 1186108-IPD100N04S4-02 278-IPD100N04S4-02 IPD100N04S4-02
Product Name Automotive MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD100N04S4-02 Automotive 40V 100A DPAK MOSFET Transistor MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
rDS(on) 0.0020 ohms
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1405ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8405TRL - 199530-AUIRFS8405TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
6 suppliers
FET, MOSFET Arrays - AUIRF9952QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details