Infineon Technologies AG Single FETs, MOSFETs IPBE65R099CFD7AATMA1

Description
N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPBE65R099CFD7AATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPBE65R099CFD7AATMA1CT-ND
Single FETs, MOSFETs 448-IPBE65R099CFD7AATMA1CT-ND
N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10

N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPBE65R099CFD7AATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPBE65R099CFD7AATMA1TR-ND
Single FETs, MOSFETs 448-IPBE65R099CFD7AATMA1TR-ND
N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10

N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPBE65R099CFD7AATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10

N-Channel 650V 24A (Tc) 127W (Tc) Surface Mount PG-TO263-7-3-10

Buy Now Datasheet
 - IPBE65R099CFD7AATMA1 - Rochester Electronics
Newburyport, MA, United States
IPBE65R099CFD7A - MOSFET N-Channel Single 650V 24A (Tc)

IPBE65R099CFD7A - MOSFET N-Channel Single 650V 24A (Tc)

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPBE65R099CFD7AATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPBE65R099CFD7AATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPBE65R099CFD7AATMA1
MOSFET N-CH 650V 24A TO263-7

MOSFET N-CH 650V 24A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 448-IPBE65R099CFD7AATMA1CT-ND IPBE65R099CFD7AATMA1 IPBE65R099CFD7AATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-2092PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details