Infineon Technologies AG MOSFET Transistor IPBE65R115CFD7AATMA1

Description
AUTOMOTIVE_COOLMOS PG-TO263-7 Product overview: IPBE65R115CFD7AATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPBE65R115CFD7AA TMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE_COOLMOS PG-TO263-7 Product overview: IPBE65R115CFD7AATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPBE65R115CFD7AA TMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-IPBE65R115CFD7AATMA1
MOSFET Transistor 278-IPBE65R115CFD7AATMA1
AUTOMOTIVE_COOLMOS PG-TO263-7 Product overview: IPBE65R115CFD7AATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPBE65R115CFD7AA TMA1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE_COOLMOS PG-TO263-7 Product overview: IPBE65R115CFD7AATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPBE65R115CFD7AATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPBE65R115CFD7AATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPBE65R115CFD7AATMA1TR-ND
Single FETs, MOSFETs 448-IPBE65R115CFD7AATMA1TR-ND
N-Channel 650V 21A (Tc) 114W (Tc) Surface Mount PG-TO263-7-11

N-Channel 650V 21A (Tc) 114W (Tc) Surface Mount PG-TO263-7-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPBE65R115CFD7AATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE_COOLMOS PG-TO263-7

AUTOMOTIVE_COOLMOS PG-TO263-7

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPBE65R115CFD7AATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPBE65R115CFD7AATMA1CT-ND
Single FETs, MOSFETs 448-IPBE65R115CFD7AATMA1CT-ND
AUTOMOTIVE_COOLMOS PG-TO263-7

AUTOMOTIVE_COOLMOS PG-TO263-7

Buy Now Datasheet
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Infineon Technologies Series: CoolMOS™ Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Package: Tape & Reel (TR) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 115mOhm @ 9.7A, 10V Vgs(th) (Max) @ Id: 4.5V @ 490µA Input Capacitance (Ciss) @ Vds: 1950 pF @ 400 V

Manufacturer: Infineon Technologies
Series: CoolMOS™
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 115mOhm @ 9.7A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 490µA
Input Capacitance (Ciss) @ Vds: 1950 pF @ 400 V

Buy Now Datasheet
Mosfet, N-Ch, 650V, 21A, To-263/d2Pak Rohs Compliant Infineon - 91AH7682 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 21A, To-263/d2Pak Rohs Compliant Infineon
91AH7682
Mosfet, N-Ch, 650V, 21A, To-263/d2Pak Rohs Compliant Infineon 91AH7682
MOSFET, N-CH, 650V, 21A, TO-263/D2PAK ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 21A, TO-263/D2PAK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IPBE65R115CFD7AATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPBE65R115CFD7AATMA1
Single FETs, MOSFETs IPBE65R115CFD7AATMA1
AUTOMOTIVE_COOLMOS PG-TO263-7

AUTOMOTIVE_COOLMOS PG-TO263-7

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPBE65R115CFD7AATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPBE65R115CFD7AATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPBE65R115CFD7AATMA1
AUTOMOTIVE_COOLMOS PG-TO263-7

AUTOMOTIVE_COOLMOS PG-TO263-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPBE65R115CFD7AATMA1 448-IPBE65R115CFD7AATMA1TR-ND 91AH7682 IPBE65R115CFD7AATMA1 IPBE65R115CFD7AATMA1
Product Name MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs Mosfet, N-Ch, 650V, 21A, To-263/d2Pak Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
PD 114 milliwatts 114000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
55V 75A MOSFET Transistor - 278-AUIRF1405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers