Infineon Technologies AG 55V 50A TO252 MOSFET Transistor IPD50N06S214ATMA2

Description
MOSFET N-CH 55V 50A TO252-31 Product overview: IPD50N06S214ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S214ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 50A TO252-31 Product overview: IPD50N06S214ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S214ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 50A TO252 MOSFET Transistor
278-IPD50N06S214ATMA2
55V 50A TO252 MOSFET Transistor 278-IPD50N06S214ATMA2
MOSFET N-CH 55V 50A TO252-31 Product overview: IPD50N06S214ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S214ATMA 2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 50A TO252-31 Product overview: IPD50N06S214ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N06S214ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPD50N06S214ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N06S214ATMA2TR-ND
Single FETs, MOSFETs 448-IPD50N06S214ATMA2TR-ND
N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 55V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N06S214ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N06S214ATMA2CT-ND
Single FETs, MOSFETs 448-IPD50N06S214ATMA2CT-ND
MOSFET N-CH 55V 50A TO252-31

MOSFET N-CH 55V 50A TO252-31

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD50N06S214ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD50N06S214ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD50N06S214ATMA2DKR-ND
MOSFET N-CH 55V 50A TO252-31

MOSFET N-CH 55V 50A TO252-31

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1338128-IPD50N06S214ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1338128-IPD50N06S214ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1338128-IPD50N06S214ATMA2
Win Source Part Number: 1338128-IPD50N06S214 ATMA2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Power Dissipation (Max): 136W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: PG-TO252-3-11 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD50 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 14.4mOhm @ 32A, 10V Vgs(th) (Max) @ Id: 4V @ 80µA Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1485 pF @ 25 V

Win Source Part Number: 1338128-IPD50N06S214ATMA2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Power Dissipation (Max): 136W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: PG-TO252-3-11
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPD50
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 14.4mOhm @ 32A, 10V
Vgs(th) (Max) @ Id: 4V @ 80µA
Gate Charge (Qg) (Max) @ Vgs: 52 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1485 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N06S214ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N06S214ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N06S214ATMA2
MOSFET N-CH 55V 50A TO252-31

MOSFET N-CH 55V 50A TO252-31

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD50N06S214ATMA2 448-IPD50N06S214ATMA2TR-ND 1338128-IPD50N06S214ATMA2 IPD50N06S214ATMA2
Product Name 55V 50A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 136 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers