Infineon Technologies AG 80V 90A TO252 MOSFET Transistor IPD053N08N3GATMA1

Description
MOSFET N-CH 80V 90A TO252-3 Product overview: IPD053N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N08N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 90A TO252-3 Product overview: IPD053N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N08N3GATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 90A TO252 MOSFET Transistor
278-IPD053N08N3GATMA1
80V 90A TO252 MOSFET Transistor 278-IPD053N08N3GATMA1
MOSFET N-CH 80V 90A TO252-3 Product overview: IPD053N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N08N3GATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 90A TO252-3 Product overview: IPD053N08N3GATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD053N08N3GATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD053N08N3GATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD053N08N3GATMA1TR-ND
Single FETs, MOSFETs IPD053N08N3GATMA1TR-ND
N-Channel 80V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3

N-Channel 80V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD053N08N3GATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD053N08N3GATMA1DKR-ND
Single FETs, MOSFETs IPD053N08N3GATMA1DKR-ND
N-Channel 80V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3

N-Channel 80V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD053N08N3GATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD053N08N3GATMA1CT-ND
Single FETs, MOSFETs IPD053N08N3GATMA1CT-ND
N-Channel 80V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3

N-Channel 80V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N08N3GATMA1 - 106803-IPD053N08N3GATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N08N3GATMA1
106803-IPD053N08N3GATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N08N3GATMA1 106803-IPD053N08N3GATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 106803-IPD053N08N3GA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 3.5V @ 90μA Max Gate Charge: 69nC @ 10V Max Input Capacitance: 4750pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 106803-IPD053N08N3GATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 90μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 4750pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 1702283 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702283
MOSFETs 1702283
MOSFET N-Ch 80V 90A OptiMOS3 DPAK

MOSFET N-Ch 80V 90A OptiMOS3 DPAK

Supplier's Site
MOSFETs - 1711937P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711937P
MOSFETs 1711937P
MOSFET N-Ch 80V 90A OptiMOS3 DPAK

MOSFET N-Ch 80V 90A OptiMOS3 DPAK

Supplier's Site
MOSFETs - 1711937 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711937
MOSFETs 1711937
MOSFET N-Ch 80V 90A OptiMOS3 DPAK

MOSFET N-Ch 80V 90A OptiMOS3 DPAK

Supplier's Site
Mosfet, N Channel, 80V, 90A, To-252; Channel Type Infineon - 60R2692 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 80V, 90A, To-252; Channel Type Infineon
60R2692
Mosfet, N Channel, 80V, 90A, To-252; Channel Type Infineon 60R2692
MOSFET, N CHANNEL, 80V, 90A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N CHANNEL, 80V, 90A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:90A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IPD053N08N3GATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD053N08N3GATMA1
Single FETs, MOSFETs IPD053N08N3GATMA1
MOSFET N-CH 80V 90A TO252-3

MOSFET N-CH 80V 90A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD053N08N3GATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD053N08N3GATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD053N08N3GATMA1
MOSFET N-CH 80V 90A TO252-3

MOSFET N-CH 80V 90A TO252-3

Supplier's Site
MOSFET MV POWER MOS

MOSFET MV POWER MOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD053N08N3GATMA1 IPD053N08N3GATMA1TR-ND 106803-IPD053N08N3GATMA1 1702283 1711937P 60R2692 IPD053N08N3GATMA1 IPD053N08N3GATMA1 IPD053N08N3GATMA1
Product Name 80V 90A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD053N08N3GATMA1 MOSFETs MOSFETs Mosfet, N Channel, 80V, 90A, To-252; Channel Type Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 80 volts 80 volts 80 volts
Transconductance 0.0560 kS
PD 150 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data