Infineon Technologies AG Electronic Surplus - IPB80P04P4L-04 IPB80P04P4L-04

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186092-IPB80P04P4L- 04 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SUM110P04-04L-E3; IPB80P04P4-05; IPB80P04P4L04XT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186092-IPB80P04P4L- 04 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SUM110P04-04L-E3; IPB80P04P4-05; IPB80P04P4L04XT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80P04P4L-04 - 1186092-IPB80P04P4L-04 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80P04P4L-04
1186092-IPB80P04P4L-04
Electronic Surplus - IPB80P04P4L-04 1186092-IPB80P04P4L-04
Manufacturer: Infineon Technologies Win Source Part Number: 1186092-IPB80P04P4L- 04 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SUM110P04-04L-E3; IPB80P04P4-05; IPB80P04P4L04XT; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186092-IPB80P04P4L-04
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): SUM110P04-04L-E3; IPB80P04P4-05; IPB80P04P4L04XT;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET P-Ch -40V -80A D2PAK-2 OptiMOS-P2

MOSFET P-Ch -40V -80A D2PAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186092-IPB80P04P4L-04 IPB80P04P4L-04
Product Name Electronic Surplus - IPB80P04P4L-04 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2905ZTRL - 141397-AUIRFR2905ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
8 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details