Infineon Technologies AG Electronic Surplus - IPB80P03P4L-07 IPB80P03P4L-07

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186091-IPB80P03P4L- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186091-IPB80P03P4L- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IPB80P03P4L-07 - 1186091-IPB80P03P4L-07 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPB80P03P4L-07
1186091-IPB80P03P4L-07
Electronic Surplus - IPB80P03P4L-07 1186091-IPB80P03P4L-07
Manufacturer: Infineon Technologies Win Source Part Number: 1186091-IPB80P03P4L- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186091-IPB80P03P4L-07
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET P-Ch -30V -80A D2PAK-2 OptiMOS-P2

MOSFET P-Ch -30V -80A D2PAK-2 OptiMOS-P2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186091-IPB80P03P4L-07 IPB80P03P4L-07
Product Name Electronic Surplus - IPB80P03P4L-07 MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404ZL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 200000 milliwatts
View Details
5 suppliers
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details