Infineon Technologies AG Single FETs, MOSFETs IPD50N03S2L06ATMA1

Description
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD50N03S2L06ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N03S2L06ATMA1TR-ND
Single FETs, MOSFETs IPD50N03S2L06ATMA1TR-ND
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N03S2L06ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N03S2L06ATMA1CT-ND
Single FETs, MOSFETs IPD50N03S2L06ATMA1CT-ND
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD50N03S2L06ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N03S2L06ATMA1DKR-ND
Single FETs, MOSFETs IPD50N03S2L06ATMA1DKR-ND
N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 50A (Tc) 136W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065237-IPD50N03S2L06ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065237-IPD50N03S2L06ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065237-IPD50N03S2L06ATMA1
Win Source Part Number: 1065237-IPD50N03S2L0 6ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 6.4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 85µA Power Dissipation (Max): 136W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPD060N03LGATMA1; SIR460DP-T1-GE3; IPD050N03LGATMA1; IRLR8729TRPBF; IRFR3707PBF; FDD068AN03LIPD50N03S 2L-06; IPD50N03S2L06; SP000254461; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N03S2L06ATMA1CT ,INFINFIPD50N03S2L06 ATMA1,SP000254461,21 56-IPD50N03S2L06ATMA 1,IPD50N03S2L-06,IPD 50N03S2L-06-ND,IPD50 N03S2L06ATMA1TR,IPD5 0N03S2L06ATMA1DKR Base Product Number: IPD50N03 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1065237-IPD50N03S2L06ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 6.4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 85µA
Power Dissipation (Max): 136W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 68 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPD060N03LGATMA1; SIR460DP-T1-GE3; IPD050N03LGATMA1; IRLR8729TRPBF; IRFR3707PBF; FDD068AN03LIPD50N03S2L-06; IPD50N03S2L06; SP000254461;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD50N03S2L06ATMA1CT,INFINFIPD50N03S2L06ATMA1,SP000254461,2156-IPD50N03S2L06ATMA1,IPD50N03S2L-06,IPD50N03S2L-06-ND,IPD50N03S2L06ATMA1TR,IPD50N03S2L06ATMA1DKR
Base Product Number: IPD50N03
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 50A TO252 MOSFET Transistor
278-IPD50N03S2L06ATMA1
30V 50A TO252 MOSFET Transistor 278-IPD50N03S2L06ATMA1
MOSFET N-CH 30V 50A TO252-31 Product overview: IPD50N03S2L06ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N03S2L06ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A TO252-31 Product overview: IPD50N03S2L06ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N03S2L06ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N03S2L06ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N03S2L06ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N03S2L06ATMA1
MOSFET N-CH 30V 50A TO252-31

MOSFET N-CH 30V 50A TO252-31

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Transistor Polarity Infineon - 34AC1671 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Transistor Polarity Infineon
34AC1671
Mosfet, Aec-Q101, N-Ch, 30V, To-252; Transistor Polarity Infineon 34AC1671
MOSFET, AEC-Q101, N-CH, 30V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0051ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD50N03S2L06ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50N03S2L06ATMA1
Single FETs, MOSFETs IPD50N03S2L06ATMA1
MOSFET N-CH 30V 50A TO252-31

MOSFET N-CH 30V 50A TO252-31

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD50N03S2L06ATMA1TR-ND 1065237-IPD50N03S2L06ATMA1 278-IPD50N03S2L06ATMA1 IPD50N03S2L06ATMA1 34AC1671 IPD50N03S2L06ATMA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 50A TO252 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, To-252; Transistor Polarity Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 136000 milliwatts 136000 milliwatts 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data