Infineon Technologies AG Single FETs, MOSFETs IPC100N04S52R8ATMA1

Description
N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34
Request a Quote Datasheet
Description
N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPC100N04S52R8ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S52R8ATMA1TR-ND
Single FETs, MOSFETs IPC100N04S52R8ATMA1TR-ND
N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S52R8ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S52R8ATMA1CT-ND
Single FETs, MOSFETs IPC100N04S52R8ATMA1CT-ND
N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S52R8ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPC100N04S52R8ATMA1DKR-ND
Single FETs, MOSFETs IPC100N04S52R8ATMA1DKR-ND
N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34

N-Channel 40V 100A (Tc) 75W (Tc) Surface Mount PG-TDSON-8-34

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-IPC100N04S52R8ATMA1
40V 100A MOSFET Transistor 278-IPC100N04S52R8ATMA1
MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S52R8ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S52R8AT MA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A 8TDSON-34 Product overview: IPC100N04S52R8ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPC100N04S52R8ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065234-IPC100N04S52R8ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065234-IPC100N04S52R8ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065234-IPC100N04S52R8ATMA1
Win Source Part Number: 1065234-IPC100N04S52 R8ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.4V @ 30µA Power Dissipation (Max): 75W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-34 Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPC100N04S52R8ATMA1I PC100N04S5-2R8; SP001418102; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPC100N04S52R8ATMA1- ND,2156-IPC100N04S52 R8ATMA1,INFINFIPC100 N04S52R8ATMA1,IPC100 N04S52R8ATMA1CT,IPC1 00N04S52R8ATMA1TR,IP C100N04S52R8ATMA1DKR ,SP001418102 Base Product Number: IPC100 Drive Voltage (Max Rds On, Min Rds On): 7V, 10V

Win Source Part Number: 1065234-IPC100N04S52R8ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.4V @ 30µA
Power Dissipation (Max): 75W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-34
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPC100N04S52R8ATMA1IPC100N04S5-2R8; SP001418102;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPC100N04S52R8ATMA1-ND,2156-IPC100N04S52R8ATMA1,INFINFIPC100N04S52R8ATMA1,IPC100N04S52R8ATMA1CT,IPC100N04S52R8ATMA1TR,IPC100N04S52R8ATMA1DKR,SP001418102
Base Product Number: IPC100
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V

Buy Now Datasheet
MOSFET MOSFET_(20V,40V)

MOSFET MOSFET_(20V,40V)

Buy Now Datasheet
Single FETs, MOSFETs - IPC100N04S52R8ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPC100N04S52R8ATMA1
Single FETs, MOSFETs IPC100N04S52R8ATMA1
MOSFET N-CH 40V 100A 8TDSON-34

MOSFET N-CH 40V 100A 8TDSON-34

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPC100N04S52R8ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPC100N04S52R8ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPC100N04S52R8ATMA1
MOSFET N-CH 40V 100A 8TDSON-34

MOSFET N-CH 40V 100A 8TDSON-34

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon - 93AC7109 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon
93AC7109
Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon 93AC7109
MOSFET, AEC-Q101, N-CH, 40V, 100A, TDSON ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 100A, TDSON ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPC100N04S52R8ATMA1TR-ND 278-IPC100N04S52R8ATMA1 1065234-IPC100N04S52R8ATMA1 IPC100N04S52R8ATMA1 IPC100N04S52R8ATMA1 IPC100N04S52R8ATMA1 93AC7109
Product Name Single FETs, MOSFETs 40V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, 100A, Tdson Rohs Compliant Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 8-PowerTDFN 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data