Manufacturer: Infineon Technologies
Win Source Part Number: 753693-IPD053N08N3G
Family Name: IPD053N08N3
Manufacturer Homepage: www.infineon.com
Reference case: TO-252
Reference Date Code: 09+Rohs
Alternative Parts (Cross-Reference): STD110N8F6; IPD053N08N3 GXT;
Introduction Date: January 25, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
80V 90A 150W 5.3mΩ@10V,90A 3.5V@90uA 1 N-Channel TO-252-2(DPAK) MOSFETs ROHS
80V 90A 150W 5.3mΩ@10V,90A 3.5V@90uA N Channel TO-252-2(DPAK) MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 753693-IPD053N08N3G | IPD053N08N3G | IPD053N08N3G |
| Product Name | Electronic Wholesale - IPD053N08N3G | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | SOT3 | TO-252 (DPAK) | |
| Polarity | N-Channel | ||
| V(BR)DSS | 80 volts |