Manufacturer: Infineon Technologies
Win Source Part Number: 117860-IPD10N03LA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 11nC @ 5V
Max Input Capacitance: 1358pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
MOSFET N-CH 25V 30A TO252-3 Product overview: IPD10N03LA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD10N03LA can be used for catalog matching and distributor lookup.
N-Channel 25V 30A (Tc) 52W (Tc) Surface Mount PG-TO252-3-11
MOSFET N-CH 25V 30A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 117860-IPD10N03LA | 278-IPD10N03LA | IPD10N03LA-ND | IPD10N03LA |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD10N03LA | 25V 30A TO252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 25 volts | |||
| PD | 52000 milliwatts | 52000 milliwatts |