Infineon Technologies AG Single FETs, MOSFETs IPB80N08S406ATMA1

Description
N-Channel 80V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
N-Channel 80V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPB80N08S406ATMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPB80N08S406ATMA1-ND
Single FETs, MOSFETs IPB80N08S406ATMA1-ND
N-Channel 80V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2

N-Channel 80V 80A (Tc) 150W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
80V 80A MOSFET Transistor
278-IPB80N08S406ATMA1
80V 80A MOSFET Transistor 278-IPB80N08S406ATMA1
MOSFET N-CH 80V 80A TO263-3 Product overview: IPB80N08S406ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N08S406ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 80A TO263-3 Product overview: IPB80N08S406ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80N08S406ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPB80N08S406ATMA1 - Rochester Electronics
Newburyport, MA, United States
OptlMOS N-Channel Power MOSFET

OptlMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065230-IPB80N08S406ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065230-IPB80N08S406ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065230-IPB80N08S406ATMA1
Win Source Part Number: 1065230-IPB80N08S406 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 5.5mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPB049N08N5ATMA1; STH145N8F7-2AG; STH140N8F7-2; IPB050N06NGATMA1; IRFS7762TRLPBF; STB100N6F7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFIPB80N08S406AT MA1,2156-IPB80N08S40 6ATMA1,SP000984296 Base Product Number: IPB80N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065230-IPB80N08S406ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 5.5mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 4V @ 90µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 70 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPB049N08N5ATMA1; STH145N8F7-2AG; STH140N8F7-2; IPB050N06NGATMA1; IRFS7762TRLPBF; STB100N6F7;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFIPB80N08S406ATMA1,2156-IPB80N08S406ATMA1,SP000984296
Base Product Number: IPB80N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80N08S406ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80N08S406ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80N08S406ATMA1
MOSFET N-CH 80V 80A TO263-3

MOSFET N-CH 80V 80A TO263-3

Supplier's Site
MOSFET N-CHANNEL 75/80V

MOSFET N-CHANNEL 75/80V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPB80N08S406ATMA1-ND 278-IPB80N08S406ATMA1 IPB80N08S406ATMA1 1065230-IPB80N08S406ATMA1 IPB80N08S406ATMA1 IPB80N08S406ATMA1
Product Name Single FETs, MOSFETs 80V 80A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; TO-263-3, D2PAK SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data