Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPB80R290C3AATMA1

Description
Win Source Part Number: 1025953-IPB80R290C3A ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,000 Alternative Parts (Cross-Reference): IPB80R290C3AATMA1IPB 80R290C3A; IPB80R290C3AATMA2; SP000457710; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000457710,INFINFIP B80R290C3AATMA1,2156 -IPB80R290C3AATMA1 Base Product Number: IPB80R Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1025953-IPB80R290C3A ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,000 Alternative Parts (Cross-Reference): IPB80R290C3AATMA1IPB 80R290C3A; IPB80R290C3AATMA2; SP000457710; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000457710,INFINFIP B80R290C3AATMA1,2156 -IPB80R290C3AATMA1 Base Product Number: IPB80R Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1025953-IPB80R290C3AATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1025953-IPB80R290C3AATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1025953-IPB80R290C3AATMA1
Win Source Part Number: 1025953-IPB80R290C3A ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Tape & Reel (TR) Standard Package: 1,000 Alternative Parts (Cross-Reference): IPB80R290C3AATMA1IPB 80R290C3A; IPB80R290C3AATMA2; SP000457710; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000457710,INFINFIP B80R290C3AATMA1,2156 -IPB80R290C3AATMA1 Base Product Number: IPB80R Product Status: Obsolete

Win Source Part Number: 1025953-IPB80R290C3AATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
Alternative Parts (Cross-Reference): IPB80R290C3AATMA1IPB80R290C3A; IPB80R290C3AATMA2; SP000457710;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000457710,INFINFIPB80R290C3AATMA1,2156-IPB80R290C3AATMA1
Base Product Number: IPB80R
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80R290C3AATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80R290C3AATMA1
MOSFET P-CH TO263-3

MOSFET P-CH TO263-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1025953-IPB80R290C3AATMA1 IPB80R290C3AATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers