Infineon Technologies AG MOSFETs IPB80P03P4L04ATMA2

Description
Infineon IPB80P03P4L04ATMA2 MOSFET
Request a Quote Datasheet
Description
Infineon IPB80P03P4L04ATMA2 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2496907 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496907
MOSFETs 2496907
Infineon IPB80P03P4L04ATMA2 MOSFET

Infineon IPB80P03P4L04ATMA2 MOSFET

Supplier's Site
MOSFETs - 2496909P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496909P
MOSFETs 2496909P
Infineon IPB80P03P4L04ATMA2 MOSFET

Infineon IPB80P03P4L04ATMA2 MOSFET

Supplier's Site
MOSFETs - 2496909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2496909
MOSFETs 2496909
Infineon IPB80P03P4L04ATMA2 MOSFET

Infineon IPB80P03P4L04ATMA2 MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278384-IPB80P03P4L04ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278384-IPB80P03P4L04ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278384-IPB80P03P4L04ATMA2
Win Source Part Number: 1278384-IPB80P03P4L0 4ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS®-P2 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V Vgs(th) (Max) @ Id: 2V @ 253µA Power Dissipation (Max): 137W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPB80P03P4L04ATM A2DKR,SP002325736,44 8-IPB80P03P4L04ATMA2 TR,448-IPB80P03P4L04 ATMA2CT Base Product Number: IPB80P

Win Source Part Number: 1278384-IPB80P03P4L04ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS®-P2
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 4.4mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2V @ 253µA
Power Dissipation (Max): 137W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11300 pF @ 25 V
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPB80P03P4L04ATMA2DKR,SP002325736,448-IPB80P03P4L04ATMA2TR,448-IPB80P03P4L04ATMA2CT
Base Product Number: IPB80P

Buy Now
Singapore, Singapore
30V 80A MOSFET Transistor
278-IPB80P03P4L04ATMA2
30V 80A MOSFET Transistor 278-IPB80P03P4L04ATMA2
MOSFET P-CH 30V 80A TO263-3 Product overview: IPB80P03P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P03P4L04ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 80A TO263-3 Product overview: IPB80P03P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPB80P03P4L04ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPB80P03P4L04ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P03P4L04ATMA2CT-ND
Single FETs, MOSFETs 448-IPB80P03P4L04ATMA2CT-ND
P-Channel 30V 80A (Tc) 137W (Tc) Surface Mount PG-TO263-3-2

P-Channel 30V 80A (Tc) 137W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P03P4L04ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P03P4L04ATMA2DKR-ND
Single FETs, MOSFETs 448-IPB80P03P4L04ATMA2DKR-ND
P-Channel 30V 80A (Tc) 137W (Tc) Surface Mount PG-TO263-3-2

P-Channel 30V 80A (Tc) 137W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPB80P03P4L04ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPB80P03P4L04ATMA2TR-ND
Single FETs, MOSFETs 448-IPB80P03P4L04ATMA2TR-ND
P-Channel 30V 80A (Tc) 137W (Tc) Surface Mount PG-TO263-3-2

P-Channel 30V 80A (Tc) 137W (Tc) Surface Mount PG-TO263-3-2

Buy Now Datasheet
 - IPB80P03P4L04ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 80A I(D), 30V, 0.0067ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Power Field-Effect Transistor, 80A I(D), 30V, 0.0067ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPB80P03P4L04ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPB80P03P4L04ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPB80P03P4L04ATMA2
MOSFET P-CH 30V 80A TO263-3

MOSFET P-CH 30V 80A TO263-3

Supplier's Site
Mosfet, P-Ch, 30V, 80A, To-263 Rohs Compliant Infineon - 38AJ3758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 80A, To-263 Rohs Compliant Infineon
38AJ3758
Mosfet, P-Ch, 30V, 80A, To-263 Rohs Compliant Infineon 38AJ3758
MOSFET, P-CH, 30V, 80A, TO-263 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 80A, TO-263 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2496907 1278384-IPB80P03P4L04ATMA2 278-IPB80P03P4L04ATMA2 448-IPB80P03P4L04ATMA2CT-ND IPB80P03P4L04ATMA2 IPB80P03P4L04ATMA2 38AJ3758
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 80A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 80A, To-263 Rohs Compliant Infineon
Package Type TO-263; TO-263 SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB PG-TO263-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263
Polarity P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 137 milliwatts
Unlock Full Specs
to access all available technical data