Infineon Technologies AG Automotive MOSFET IPD50N04S4-10

Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control). Body applications Simulation/ SPICE-Model Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system Electronic stability control High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSS138W | Small signal/small power MOSFET TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BTS5210G | Classic PROFET™ 24V | automotive smart high-side switch BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSS138W | Small signal/small power MOSFET TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4
Request a Quote
Description
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control). Body applications Simulation/ SPICE-Model Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system Electronic stability control High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSS138W | Small signal/small power MOSFET TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BTS5210G | Classic PROFET™ 24V | automotive smart high-side switch BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSS138W | Small signal/small power MOSFET TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD50N04S4-10 is an N-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-313 package. It has a drain-source voltage rating of 40 V, a continuous drain current of 50 A at 25°C, and a maximum on-state resistance of 9.3 mΩ at 10 V gate-source voltage. The device operates at junction temperatures up to 175°C, supports 100% avalanche testing, and is AEC-Q200 qualified with RoHS compliance. It is rated for a single-pulse avalanche energy of 42 mJ at 25 A drain current. Thermal resistance from junction to case is 3.7 K/W, and junction-to-ambient thermal resistance is 62 K/W on a minimal footprint PCB.

Datasheet Summary
Powered by GS/AI

The IPD50N04S4-10 is an N-channel enhancement mode MOSFET designed for automotive applications, housed in a PG-TO252-3-313 package. It has a drain-source voltage rating of 40 V, a continuous drain current of 50 A at 25°C, and a maximum on-state resistance of 9.3 mΩ at 10 V gate-source voltage. The device operates at junction temperatures up to 175°C, supports 100% avalanche testing, and is AEC-Q200 qualified with RoHS compliance. It is rated for a single-pulse avalanche energy of 42 mJ at 25 A drain current. Thermal resistance from junction to case is 3.7 K/W, and junction-to-ambient thermal resistance is 62 K/W on a minimal footprint PCB.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD50N04S4-10 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD50N04S4-10
Automotive MOSFET IPD50N04S4-10
Summary of Features N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Package (RoHS compliant) 100% Avalanche tested Benefits Low switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control). Body applications Simulation/ SPICE-Model Applications Automotive battery management system (BMS) Automotive high-voltage battery management system (BMS) Electric vehicle (EV) drivetrain system Electronic stability control High-voltage DC-DC converter for electric vehicles Designers who used this product also designed with BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSS138W | Small signal/small power MOSFET TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch BTF50060-1TEA | Classic PROFET™ 12V | automotive smart high-side switch TLE7259-3GE | Automotive LIN transceivers BTS5210G | Classic PROFET™ 24V | automotive smart high-side switch BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS4175SGA | Classic PROFET™ 24V | automotive smart high-side switch BTS134D | Classic HITFET™ 12V | automotive smart low-side switches BTS5045-2EKA | PROFET™ + 12V | automotive smart high-side switch SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL BSS138W | Small signal/small power MOSFET TLS810B1EJ V50 | OPTIREG™ linear voltage regulators (LDO) SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) BTS3125EJ | HITFET™ + 12V | automotive low-side switch 1 2 3 4

Summary of Features

  • N-channel - Enhancement mode
  • Automotive AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green Package (RoHS compliant)
  • 100% Avalanche tested

Benefits

  • Low switching and conduction power losses for highest thermal efficiency
  • Robust packages with superior quality and reliability
  • Optimized total gate charge enables smaller driver output stages

Potential Applications

  • OptiMOS-T 40V addresses to small loads control switching (3-phase and H-bridge motors, electric pumps, etc. especially in combination with PWM control).
  • Body applications

Simulation/ SPICE-Model


Applications

  • Automotive battery management system (BMS)
  • Automotive high-voltage battery management system (BMS)
  • Electric vehicle (EV) drivetrain system
  • Electronic stability control
  • High-voltage DC-DC converter for electric vehicles

Designers who used this product also designed with


  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • SAK-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • BSS138W |
    Small signal/small power MOSFET
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTF50060-1TEA |
    Classic PROFET™ 12V | automotive smart high-side switch
  • TLE7259-3GE |
    Automotive LIN transceivers
  • BTS5210G |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS7010-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS4175SGA |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BTS134D |
    Classic HITFET™ 12V | automotive smart low-side switches
  • BTS5045-2EKA |
    PROFET™ + 12V | automotive smart high-side switch
  • SAK-TC237LP-32F200N AC |
    AURIX™ Family – TC23xL
  • BSS138W |
    Small signal/small power MOSFET
  • TLS810B1EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS115B0EJ |
    OPTIREG™ linear voltage regulators (LDO)
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch

1
2
3
4

Supplier's Site Datasheet
Singapore, Singapore
40V 50A DPAK MOSFET Transistor
2088-IPD50N04S4-10
40V 50A DPAK MOSFET Transistor 2088-IPD50N04S4-10
MOSFETs N-Ch 40V 50A DPAK-2 OptiMOS-T2 Product overview: IPD50N04S4-10 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD50N04S4-10 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 50A DPAK-2 OptiMOS-T2 Product overview: IPD50N04S4-10 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, DPAK, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD50N04S4-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 205226-IPD50N04S4-10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
205226-IPD50N04S4-10
Discrete Semiconductor Products 205226-IPD50N04S4-10
Manufacturer: Infineon Technologies Win Source Part Number: 205226-IPD50N04S4-10 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: OptiMOS? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Manufacturer Device Package: PG-TO252-3-313 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 9.3 mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 15μA Gate Charge (Qg) @ Vgs: 18.2nC @ 10V Input Capacitance (Ciss) @ Vds: 1430pF @ 25V Power - Max: 41W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205226-IPD50N04S4-10
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: OptiMOS?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package: PG-TO252-3-313
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 9.3 mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 15μA
Gate Charge (Qg) @ Vgs: 18.2nC @ 10V
Input Capacitance (Ciss) @ Vds: 1430pF @ 25V
Power - Max: 41W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistors IPD50N04S4-10
MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

MOSFET N-Ch 40V 50A DPAK-2 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD50N04S4-10 2088-IPD50N04S4-10 205226-IPD50N04S4-10 IPD50N04S4-10 IPD50N04S4-10
Product Name Automotive MOSFET 40V 50A DPAK MOSFET Transistor Discrete Semiconductor Products Transistors MOSFET
Polarity N-Channel; N N-Channel N-Channel
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
rDS(on) 0.0093 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data